EN
  • EN
  • DE

11310-04-20G

Part No 11310-04-20G
Manufacturer SAPPHIRE
Catalog Graphics
Description PULSE AMD Radeon RX 6600 DP Lite
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475752-11310-04-20G
Manufacturer SAPPHIRE
Ultra Librarian 3D Model Ultra Librarian 11310-04-20G CAD Model

Description

The Sapphire 11310-04-20G from the PULSE series showcases the AMD Radeon RX 6600 DP Lite graphics card, tailored for gamers and PC enthusiasts who demand high fidelity 1080p gaming. Built on AMD's RDNA 2 architecture, it balances performance, power efficiency, and visually stunning gaming experiences. With 8GB of GDDR6 memory, the Radeon RX 6600 DP Lite is capable of handling complex textures and providing fast rendering times, essential for modern gaming. The PULSE series emphasizes dependable cooling solutions and durable components, ensuring the GPU operates at optimal temperatures for consistent performance. This model includes a efficient cooling system, with a design focused on quiet operation, making it ideal for gamers who value both performance and a low noise level. It supports the latest gaming features, including DirectX 12 Ultimate and AMD FreeSync for smooth, tear-free gaming. The Sapphire 11310-04-20G combines performance with reliability, making it a great choice for gamers looking to enjoy the latest titles at high settings.

You May Also Be Interested in

Supermicro
NVIDIA A100 80GB GPU PCI-E
Need more? Email Us
EVGA
GeForce RTX 3080 XC3 ULTRA HYDRO COPPE GAMING 10GB GDDR6X
Need more? Email Us
Supermicro
NVIDIA RTX A5000 24GB GDDR6 GPU PCI-E
Need more? Email Us
Zotac
GAMING GeForce RTX 3080 Trinity OC White Edition
Need more? Email Us
Supermicro
Tesla V100 16GB GPU
Need more? Email Us
GIGABYTE Global
GeForce GT 1030 Low Profile 2G
Need more? Email Us
GIGABYTE Global
GeForce RTX 3060 Ti GAMING OC 8G
Need more? Email Us
Supermicro
Tesla P100 16GB GPU PCI-E
Need more? Email Us
EVGA
GeForce RTX 3080 XC3 ULTRA HYBRID GAMING 10GB GDDR6X
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess