EN
  • EN
  • DE

TM3055-TL

Part No TM3055-TL
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 372165-TM3055-TL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TM3055-TL CAD Model

Description

The TM3055-TL is an N-channel enhancement-mode MOSFET originally manufactured by SANYO Semiconductor. It is designed for a wide range of power switching and amplification applications. Its robust characteristics and efficient performance make it suitable for various industrial and consumer electronics applications.

Applications

  • DC-DC Converters: Used for voltage regulation and power conversion in electronic devices.
  • Motor Control: Applied in controlling the speed and direction of small DC motors.
  • Power Amplifiers: Utilized in audio and signal amplification circuits.
  • Switching Regulators: Integral part of efficient power supplies for various electronic equipment.
  • Lighting Control Systems: Employed in dimming and switching circuits for LED and other lighting systems.

Features

  • N-Channel Enhancement Mode: Operates as a switch, turning on when a positive voltage is applied to the gate.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during conduction, increasing efficiency.
  • High Drain-Source Voltage (VDS): Capable of handling high voltage applications.
  • Fast Switching Speed: Allows for efficient operation in high-frequency switching circuits.
  • High Current Capability: Can handle significant current loads in power applications.
  • Simple Drive Requirements: Can be easily driven by standard logic levels.

Benefits

  • Increased Efficiency: Low on-resistance leads to reduced power dissipation and improved efficiency of the overall system.
  • Reduced Heat Generation: Lower power loss translates to less heat, simplifying thermal management and increasing device reliability.
  • Improved Performance: Fast switching speed enables high-frequency operation and better transient response in switching applications.
  • Simplified Circuit Design: Easy to integrate into various circuits with minimal external components.
  • Enhanced Reliability: Robust design ensures stable and reliable operation under different operating conditions.
  • Versatile Application: Suitable for a broad range of applications, from power supplies to motor control.

Technical Specifications: The TM3055-TL typically features a drain-source voltage (VDS) of around 60V, a continuous drain current (ID) of several amperes (e.g., 12A), and a low on-resistance (RDS(on)) value, often in the milliohm range. The gate threshold voltage (VGS(th)) is generally between 2V and 4V. Please consult the manufacturer's datasheet for precise values and operating conditions.

The TM3055-TL MOSFET offers a combination of efficiency, reliability, and ease of use, making it a popular choice for various power switching and control applications. Its N-channel enhancement-mode operation, low on-resistance, and fast switching speed contribute to its excellent performance in diverse electronic circuits.

You May Also Be Interested in

IXYS
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Lowest to $11.9404
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4428 $58.6272
58+ $2.0051 $116.2958
90+ $1.9427 $174.8430
123+ $1.8792 $231.1416
159+ $1.8168 $288.8712
213+ $1.6286 $346.8918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess