EN
  • EN
  • DE

TG111-HRPE47N24LFTR

Part No TG111-HRPE47N24LFTR
Manufacturer Halo Electronics Inc
Catalog Barrel - Audio Connectors
Description Audio Transformers / Signal Transformers Gigabit Iso Mod
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1187781-TG111-HRPE47N24LFTR
Categories Barrel - Audio Connectors
Manufacturer Halo Electronics Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TG111-HRPE47N24LFTR CAD Model

Description

The TG111-HRPE47N24LFTR is a series of high-performance Ethernet transformers manufactured by Halo Electronics Inc. These transformers are designed to provide signal isolation and impedance matching for various Ethernet applications, ensuring reliable data transmission. They are built to meet stringent industry standards and provide optimal performance in demanding environments.

Applications

  • Ethernet Networking: Used in Ethernet network interfaces for signal isolation and impedance matching.
  • LAN/WAN Applications: Employed in local area networks (LAN) and wide area networks (WAN) to ensure reliable data transmission.
  • Industrial Ethernet: Designed for use in industrial Ethernet applications, providing robust performance in harsh environments.
  • Power over Ethernet (PoE): Utilized in PoE applications to isolate the power and data signals.
  • Networking Devices: Used in networking devices such as switches, routers, and network interface cards (NICs).

Features

  • Signal Isolation: Provides high-voltage isolation between the Ethernet PHY and the network cable.
  • Impedance Matching: Ensures proper impedance matching for optimal signal transmission.
  • High Performance: Offers high bandwidth and low insertion loss for excellent signal integrity.
  • Compact Design: Small footprint for space-saving designs.
  • RoHS Compliant: Complies with RoHS standards for environmental protection.

Benefits

  • Reliable Data Transmission: Ensures reliable data transmission by providing signal isolation and impedance matching.
  • Improved Network Performance: Enhances network performance by minimizing signal loss and interference.
  • Enhanced Safety: Provides high-voltage isolation for enhanced safety.
  • Reduced Board Space: Compact design reduces board space requirements.
  • Environmental Compatibility: Complies with environmental standards, making it suitable for use in environmentally conscious products.

Additional Details

The TG111-HRPE47N24LFTR Ethernet transformer is designed to meet the requirements of various Ethernet standards, including IEEE 802.3. It provides a high level of signal isolation to protect sensitive electronic components from voltage surges and other electrical disturbances. The impedance matching ensures that the signal is transmitted efficiently with minimal reflections, resulting in improved network performance. The transformer is available in a variety of package options to suit different board layouts and mounting requirements. The high bandwidth and low insertion loss characteristics make it suitable for use in high-speed Ethernet applications. The RoHS compliance ensures that the transformer is free from harmful substances, making it environmentally friendly. These Ethernet transformers are commonly used in networking devices, industrial control systems, and other applications where reliable Ethernet connectivity is required. The design and materials used in the construction of the transformer are optimized for long-term reliability and performance.

You May Also Be Interested in

Amphenol
CONN PLUG MONO 1/4\
Need more? Email Us
Neutrik
NF2D-B-0 Fiber Optic Connectors
Need more? Email Us
Amphenol
RCA SERIES FEMALE CABLE SAT/RD
Need more? Email Us
Same Sky
CONN RCA JACK MONO 3.2MM R/A
Need more? Email Us
Neutrik
NP2RX-AU-SILENT Fiber Optic Conn
Lowest to $19.6898
Switchcraft Inc.
CONN RCA PLUG MONO R/A 2COND 3PC
Need more? Email Us
Neutrik
AUDIO CONNECTOR
Need more? Email Us
Neutrik
NP3TM-R Fiber Optic Connectors
Need more? Email Us
Switchcraft Inc.
CONN JACK STEREO 6.35MM PNL MNT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess