EN
  • EN
  • DE

STK6711BMK4-E

Part No STK6711BMK4-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 346005-STK6711BMK4-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK6711BMK4-E CAD Model

Description

The STK6711BMK4-E, manufactured by SANYO Semiconductor, is another variant of the unipolar constant-current chopper driver IC for stepping motors, similar to the STK6711AMK4-E. It is designed for applications requiring precise control of stepper motors with efficient and low-noise operation.

Applications

  • Printers: Control paper feed and print head movement in inkjet and laser printers.
  • Scanners: Used for accurate positioning of the scanning head in document scanners.
  • ATM Machines: Control card readers and dispensing mechanisms.
  • Robotics: Used in robotic arms and automated systems to control small to medium-sized stepper motors.
  • Office Automation Equipment: Integrated into equipment requiring accurate and repeatable motor movements.

Features

  • Unipolar Constant-Current Chopper Driver: Provides efficient and precise control of unipolar stepper motors.
  • Built-in PWM Current Control: Integrated Pulse Width Modulation (PWM) circuitry regulates current accurately.
  • Overcurrent Protection: Prevents damage from overcurrent conditions.
  • Thermal Shutdown Circuit: Shuts down operation to protect the IC from overheating.
  • Low Noise Operation: Minimizes electrical noise, contributing to quieter system operation.

Benefits

  • Precise Motor Control: Enables accurate and reliable positioning of stepper motors.
  • Improved Efficiency: Constant-current chopper drive optimizes power consumption.
  • Enhanced Reliability: Protection against overcurrent and thermal issues.
  • Reduced Noise: Low noise design minimizes interference and improves system performance.
  • Simplified Design: Integration reduces the number of external components.

Additional Details

Like the STK6711AMK4-E, the STK6711BMK4-E typically needs external heat sinking. Refer to the datasheet for precise voltage and current ratings, as well as input control signals for direction, step, and enable. Current limiting resistors and timing parameters are also documented in the SANYO Semiconductor datasheet. The packaging is usually a SIP (Single In-line Package). The STK6711BMK4-E likely has slightly different performance characteristics compared to the 'AMK4-E' variant; the datasheet should be consulted for details on these differences.

Always consult the official datasheet from SANYO Semiconductor for detailed specifications, application notes, and recommended operating conditions before integrating the STK6711BMK4-E into any design.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $16.3040
Mitsubishi
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7073 $63.5365
12+ $10.4273 $125.1276
18+ $10.1005 $181.8090
24+ $9.7748 $234.5952
31+ $9.4491 $292.9221
41+ $8.4719 $347.3479
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess