EN
  • EN
  • DE

STK621-031

Part No STK621-031
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description TENTATIVE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261250-STK621-031
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK621-031 CAD Model

Description

The STK621-031 is a thick-film hybrid IC manufactured by SANYO Semiconductor (now ON Semiconductor). It is primarily designed for driving small motors and relays in various applications.

Applications:

  • Small Motor Control: Used in applications requiring precise control of small DC motors.
  • Relay Driving: Employed as a relay driver in various electronic circuits.
  • Automotive Applications: Utilized in automotive systems for controlling actuators and small motors.
  • Industrial Equipment: Used in industrial equipment for controlling motors and relays.
  • Consumer Electronics: Found in consumer electronic devices for driving small motors and relays.

Features:

  • Thick-Film Hybrid IC: Integrates multiple components into a single package for compact design.
  • High Output Current: Provides high output current for driving motors and relays.
  • Built-in Protection Circuits: Includes protection circuits such as overcurrent protection and thermal shutdown.
  • Low Saturation Voltage: Features low saturation voltage for efficient operation.
  • Compact Package: Available in a compact package for space-constrained applications.

Benefits:

  • Simplified Circuit Design: Integrates multiple components into a single package, simplifying circuit design.
  • Reliable Operation: Built-in protection circuits ensure reliable operation under various conditions.
  • Efficient Power Delivery: Low saturation voltage provides efficient power delivery to the load.
  • Compact Design: Compact package enables compact system designs.

Additional Details:

The STK621-031 requires a heat sink for proper thermal management, especially when driving high currents. The datasheet details the maximum output current, operating voltage range, and thermal characteristics. This IC is often used in applications where space is limited and a reliable motor or relay driver is needed. It is important to adhere to the manufacturer's recommendations regarding heat sinking and operating conditions to ensure reliable performance.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess