EN
  • EN
  • DE

STK416-100-E

Part No STK416-100-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description Thick-Film Hybrid IC 3-Channel Power Switching Audio Power IC, 80W+80W+80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261212-STK416-100-E
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK416-100-E CAD Model

Description

The STK416-100-E is a hybrid IC (integrated circuit) audio power amplifier manufactured by SANYO Semiconductor (now part of ON Semiconductor). It is designed for high-fidelity audio amplification in consumer electronics applications, such as home theater systems and stereo receivers. The 'E' suffix often indicates lead-free construction.

Applications

  • Home Theater Systems
  • Stereo Receivers
  • Audio Amplifiers
  • Powered Speakers
  • AV Receivers

Features

  • High Output Power: Delivers substantial audio power for driving speakers.
  • Low Distortion: Provides high-fidelity audio reproduction with minimal harmonic distortion.
  • Built-in Overcurrent Protection: Protects the amplifier from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the amplifier when temperature exceeds safe limits.
  • Muting Function: Allows for silent operation or signal suppression.

Benefits

  • Superior Audio Quality: Low distortion ensures accurate and detailed sound reproduction.
  • Robust Protection: Overcurrent and thermal shutdown features prevent damage and enhance reliability.
  • Easy Implementation: Integrated design simplifies circuit design and reduces component count.
  • Compact Size: Hybrid IC package minimizes board space requirements.
  • Stable Performance: Designed for stable operation over a wide range of operating conditions.

Additional Details

The STK416-100-E typically delivers an output power of around 50W per channel into an 8-ohm load. The total harmonic distortion (THD) is typically less than 0.1%. The operating voltage range is typically ±20V to ±35V. The package is a multi-lead SIP (Single In-line Package) designed for easy mounting and efficient heat dissipation using a heatsink. The device incorporates built-in protection circuits to prevent damage from short circuits, overloads, and overheating. It's commonly used in consumer audio products requiring a balance of high performance and reliability.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess