EN
  • EN
  • DE

STK4141V

Part No STK4141V
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description AF Power Amplifier (Split Power Supply) (25W + 25W min, THD = 0.08%)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261204-STK4141V
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK4141V CAD Model

Description

The STK4141V is a thick-film hybrid IC audio power amplifier manufactured by SANYO Semiconductor. It is designed for high-fidelity audio amplification in a variety of applications, including home audio systems, stereo receivers, and active speakers. This amplifier provides a robust and reliable solution for delivering high-quality audio performance.

Applications

  • Home Audio Systems: Used as the main power amplifier in home stereo systems and receivers.
  • Active Speakers: Integrated into active speaker systems to provide amplification for the speaker drivers.
  • Stereo Amplifiers: Used in stereo amplifier designs for high-quality audio reproduction.
  • Audio Visual (AV) Receivers: Employed as the power amplification stage in AV receivers.
  • Car Audio Amplifiers: Can be used in car audio amplifier systems.

Features

  • High Output Power: Delivers substantial output power for driving speakers effectively.
  • Low Distortion: Provides low total harmonic distortion (THD) for high-fidelity audio reproduction.
  • Built-in Protection Circuits: Includes overcurrent protection, overvoltage protection, and thermal shutdown to prevent damage to the amplifier and connected speakers.
  • Muting Circuit: Features a muting circuit to suppress unwanted noise during power-on and power-off transitions.
  • Easy to Use: Requires minimal external components for easy implementation in audio amplifier designs.

Benefits

  • High-Quality Audio: Provides high-fidelity audio reproduction with low distortion and noise.
  • Reliable Performance: Built-in protection circuits ensure reliable operation and prevent damage to the amplifier and speakers.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing development time.
  • Cost-Effective Solution: Offers high performance at a competitive price.
  • Compact Size: The hybrid IC design allows for a compact amplifier solution.

The STK4141V operates as a class AB power amplifier. Input audio signals are applied to the input terminals of the IC. The amplifier stages within the IC amplify these signals, delivering a high-power output to the connected speakers. The built-in protection circuits continuously monitor the amplifier's operating conditions, such as output current, voltage, and temperature. If any of these parameters exceed their safe limits, the protection circuits activate, shutting down the amplifier to prevent damage. The muting circuit suppresses unwanted noise during power-on and power-off transitions, ensuring a clean audio experience. The STK4141V offers a robust and reliable solution for high-quality audio amplification.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess