EN
  • EN
  • DE

STK413-020A

Part No STK413-020A
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096990-STK413-020A
Categories OEM Parts( S )
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STK413-020A CAD Model

Description

The STK413-020A is a hybrid IC manufactured by SANYO Semiconductor, primarily designed for audio power amplifier applications. It is commonly used in various audio devices such as stereo receivers, integrated amplifiers, and powered speakers. The IC provides a compact and efficient solution for audio amplification, integrating multiple components into a single package. This reduces the number of external components needed and simplifies the overall design process.

Applications:

  • Stereo Receivers
  • Integrated Amplifiers
  • Powered Speakers
  • Mini-Component Systems
  • Home Audio Systems

Features:

  • Output Power: Typically delivers around 20W per channel into an 8-ohm load, although the exact power output can vary depending on the supply voltage and operating conditions.
  • Low Distortion: Designed to provide low total harmonic distortion (THD), ensuring high-quality audio reproduction with minimal noise and interference.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP) and thermal shutdown to protect the IC and connected components from damage due to excessive current or heat.
  • Easy to Use: Requires minimal external components, simplifying the design and assembly process.
  • Compact Size: The hybrid IC packaging allows for a smaller footprint compared to discrete component solutions.
  • Stable Operation: Designed for stable and reliable performance across a wide range of operating conditions.

Benefits:

  • High-Quality Audio: Provides clear and accurate audio reproduction with low distortion.
  • Simplified Design: Reduces design complexity and time-to-market.
  • Improved Reliability: Built-in protection features enhance system reliability and prevent damage.
  • Reduced Component Count: Minimizes the number of external components required, lowering overall system cost.
  • Compact Solution: Enables smaller and more efficient amplifier designs.
  • Cost-Effective: Offers a balance of performance and cost, making it suitable for a wide range of audio applications.

Additional Details:

The STK413-020A typically operates with a dual power supply (e.g., ±15V to ±25V). The exact voltage and current requirements depend on the desired output power and load impedance. It is crucial to consult the datasheet for specific operating conditions and application guidelines. Proper heat sinking is essential to prevent overheating and ensure reliable operation, especially at higher power levels. The device is designed for through-hole mounting and requires careful handling to avoid damage.

You May Also Be Interested in

Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Bel Fuse Inc.
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess