EN
  • EN
  • DE

STK412-150

Part No STK412-150
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Linear - Amplifiers - Audio
Description Two-Channel Shift Power Supply Audio Power Amplifier ICs 150W + 150 W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261200-STK412-150
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK412-150 CAD Model

Description

The SANYO STK412-150 is a thick-film hybrid integrated circuit (IC) power amplifier designed for audio applications. It's part of the STK412-xxx series, known for its robust performance and ease of use in building high-power audio amplifiers.

Applications

  • Stereo Amplifiers: Used as the main power amplifier in stereo systems.
  • Audio/Video Receivers: Implemented in A/V receivers to drive speakers.
  • Powered Speakers: Employed in self-powered speaker systems.
  • Public Address (PA) Systems: Utilized in low- to mid-power PA systems.

Features

  • High Output Power: Delivers a significant amount of power, suitable for driving large speakers. Specific power output varies depending on the load impedance and supply voltage, but commonly reaches around 150W into 4 ohms.
  • Low Distortion: Designed for low total harmonic distortion (THD), ensuring high-fidelity audio reproduction.
  • Built-in Protection Circuits: Includes overcurrent protection, thermal shutdown, and short-circuit protection to prevent damage to the IC and connected speakers.
  • Simple Circuit Design: Requires minimal external components, simplifying the amplifier design and reducing board space.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages, providing flexibility in power supply design.

Benefits

  • High-Quality Audio: Provides clean and powerful audio amplification with low distortion.
  • Reliable Performance: Robust design and built-in protection circuits ensure reliable operation.
  • Easy to Use: Simplified circuit design and minimal external components make it easy to implement in various audio applications.
  • Cost-Effective: Offers a cost-effective solution for building high-power audio amplifiers.
  • Thermal Stability: Designed for good thermal stability, allowing for reliable operation at high power levels.

Additional Details

The STK412-150 typically requires a dual power supply (+/- voltage). Heat sinking is crucial for dissipating heat generated during operation, especially at high power levels. The datasheet provides detailed information on the recommended heat sink size and thermal management techniques. The input impedance, gain, and other electrical characteristics are also specified in the datasheet.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess