EN
  • EN
  • DE

STK4032II

Part No STK4032II
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description AF Power Amplifier (Split Power Supply) (40W min, THD = 0.4%)  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261175-STK4032II
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK4032II CAD Model

Description

The STK4032II is a thick-film hybrid integrated circuit (IC) audio power amplifier manufactured by SANYO Semiconductor. It is designed for high-fidelity audio applications, offering excellent audio quality and robust performance. This amplifier is commonly used in home theater systems, stereo receivers, and other audio equipment.

Applications

  • Home theater systems: Used as the main amplifier in surround sound systems.
  • Stereo receivers: Implemented in stereo receivers for amplifying audio signals.
  • Powered speakers: Employed in self-powered speaker systems.
  • Audio amplifiers: Utilized in general-purpose audio amplifiers.
  • Musical instruments: Found in amplifiers for electric guitars, keyboards, and other musical instruments.

Features

  • High output power: Delivers significant output power to drive speakers with high fidelity.
  • Low distortion: Minimizes harmonic distortion for clean and accurate audio reproduction.
  • Wide frequency response: Supports a wide range of audio frequencies for natural sound reproduction.
  • Built-in protection circuits: Includes overcurrent, overvoltage, and thermal protection to prevent damage.
  • Easy to use: Requires minimal external components for operation.
  • Compact package: Allows for easy integration into various audio equipment designs.

Benefits

  • Excellent audio quality: Provides high-fidelity audio reproduction with low distortion.
  • Robust performance: Offers reliable performance even under demanding operating conditions.
  • Built-in protection: Protects the amplifier from damage due to overcurrent, overvoltage, or thermal overload.
  • Easy integration: Requires minimal external components, simplifying circuit design.
  • Cost-effective: Provides a cost-effective solution for high-quality audio amplification.

Additional Details

The STK4032II typically delivers an output power of 30W per channel into 8-ohm loads. It operates on a dual power supply voltage, typically ±25V to ±35V. The total harmonic distortion (THD) is typically less than 0.1%. The amplifier has a wide input impedance, often around 55k ohms. The official datasheet from SANYO provides detailed specifications, application circuits, and thermal considerations for proper operation.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.3630 $87.3630
2+ $84.6338 $169.2676
3+ $81.9034 $245.7102
4+ $79.1729 $316.6916
5+ $70.9828 $354.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess