The STK1060II is a thick-film hybrid IC (Integrated Circuit) manufactured by SANYO Semiconductor. It's designed as an audio power amplifier, commonly used in stereo systems, car audio, and other audio amplification applications. It incorporates multiple transistors and components within a single package, simplifying circuit design and improving reliability.
Applications
- Stereo amplifiers
- Car audio systems
- Audio-visual receivers
- Powered speakers
- Musical instruments amplifiers
Features
- High output power
- Low distortion
- Built-in thermal protection
- Short-circuit protection
- Mute function
Benefits
- Simplified audio amplifier design
- Reduced component count
- Enhanced system reliability
- Improved audio quality
- Protection against damage from overheating and short circuits
Additional Details
The STK1060II typically provides an output power of around 50W per channel into an 8-ohm load. The total harmonic distortion (THD) is usually less than 0.1%. It requires a dual power supply, typically ±25V to ±35V. The built-in thermal protection shuts down the amplifier when the junction temperature exceeds a safe level, preventing damage to the IC. The short-circuit protection limits the output current, protecting the amplifier and the speakers. The mute function allows for silent operation when needed. The IC is usually packaged in a multi-lead package for easy mounting and thermal management. The device is designed to operate reliably within a specified temperature range, typically between -20°C and +75°C.