EN
  • EN
  • DE

SRD-S-105DM

Part No SRD-S-105DM
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 340155-SRD-S-105DM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SRD-S-105DM CAD Model

Description

The SRD-S-105DM is a miniature PCB power relay manufactured by SANYO Semiconductor (U.S.A) Corporation. This relay is designed for a wide range of applications requiring reliable switching of electrical circuits, particularly in situations where space is limited. It's commonly used in automation systems, household appliances, and industrial control equipment.

Applications

  • Automation Systems: Used in automated control systems to switch circuits and control devices.
  • Household Appliances: Found in appliances like washing machines, refrigerators, and air conditioners to control various functions.
  • Industrial Control Equipment: Used in industrial control panels and machinery for switching power and controlling actuators.
  • Telecommunications Equipment: Employed in telecommunications devices for switching signals and power.

Features

  • Miniature Size: Compact design allows for high-density mounting on PCBs.
  • PCB Mountable: Designed for direct mounting on printed circuit boards.
  • High Contact Capacity: Capable of switching relatively high currents and voltages.
  • Sealed Construction: Provides protection against dust and other environmental contaminants.

Benefits

  • Space Saving: Small size enables integration into compact electronic designs.
  • Reliable Switching: Provides reliable switching performance for a wide range of applications.
  • Environmental Protection: Sealed construction ensures reliable operation in harsh environments.
  • Easy Integration: PCB mountable design simplifies installation and integration into electronic systems.

Additional Details

The SRD-S-105DM’s specifications typically include coil voltage, contact current rating, contact voltage rating, and operating temperature range. The coil voltage specifies the voltage required to activate the relay. The contact current and voltage ratings indicate the maximum current and voltage that the relay contacts can safely switch. The operating temperature range defines the acceptable temperature range for reliable operation. The relay's construction is designed to provide long-term reliability and consistent performance. It is commonly available in a through-hole package. The materials used in the relay's construction are selected to ensure durability and resistance to environmental factors. This relay is a versatile component for switching applications, providing a balance of size, performance, and reliability.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $6.5223
Fuji Electric
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2498 $51.2090
490+ $0.2050 $100.4500
760+ $0.1986 $150.9360
1,045+ $0.1922 $200.8490
1,350+ $0.1858 $250.8300
1,805+ $0.1666 $300.7130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess