EN
  • EN
  • DE

LB1642

Part No LB1642
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description Bidirectional Motor Driver with Braking Function
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1195103-LB1642
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1642 CAD Model

Description

The LB1642 is a low-saturation 2-channel bidirectional motor driver IC. It is designed to drive small DC motors and stepping motors with low voltage operation and is characterized by its low saturation voltage, which improves efficiency and reduces heat dissipation. It is commonly used in various consumer and industrial applications that require precise motor control.

Applications:

  • Small DC motor control in consumer electronics.
  • Stepping motor control in printers and scanners.
  • Toy motor drivers.
  • Camera lens control.
  • Small robotics applications.
  • Actuator control in automotive applications.

Features:

  • Low Saturation Voltage: Minimizes power loss, increasing efficiency and reducing heat generation.
  • Bidirectional Control: Allows for forward and reverse motor control.
  • Built-in Thermal Shutdown Circuit: Protects the IC from overheating and damage.
  • Built-in Overcurrent Protection: Prevents damage from excessive current draw.
  • Wide Operating Voltage Range: Suitable for various power supply configurations.
  • Two-Channel Driver: Can control two independent motors or a single stepping motor.
  • Brake Function: Supports a braking function for quick motor stopping.
  • Compact Package: Available in compact packages for space-constrained applications.

Benefits:

  • Improved Efficiency: Low saturation voltage reduces power dissipation, improving overall efficiency.
  • Enhanced Reliability: Built-in protection circuits ensure reliable operation and prevent damage.
  • Simplified Design: Integrated functions simplify the design process and reduce component count.
  • Versatile Control: Bidirectional control and braking function provide precise motor control.
  • Compact Solution: Small package size is ideal for space-limited applications.
  • Cost-Effective: Provides a cost-effective solution for motor control applications.

Additional Details:

The LB1642 operates typically with a voltage range of 1.8V to 7V, making it suitable for battery-powered applications. It supports a maximum output current depending on the operating conditions and package thermal characteristics. The input control signals are TTL-compatible, simplifying interfacing with microcontrollers and other digital logic circuits. The thermal shutdown circuit activates when the junction temperature exceeds a certain threshold, preventing the IC from being damaged by overheating. Overcurrent protection limits the output current, protecting the IC and the connected motor from excessive current draw. The LB1642 is typically available in surface-mount packages such as SOP and DIP, allowing for easy integration into various PCB layouts. The device's performance characteristics are detailed in its datasheet, including graphs illustrating saturation voltage vs. output current and thermal derating curves.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6808 $58.9776
53+ $2.2003 $116.6159
82+ $2.1310 $174.7420
112+ $2.0628 $231.0336
145+ $1.9935 $289.0575
194+ $1.7879 $346.8526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess