EN
  • EN
  • DE

LB11946

Part No LB11946
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog PMIC - Motor Drivers, Controllers
Description PWM Current Control Stepping Motor Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1195073-LB11946
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB11946 CAD Model

Description

The LB11946 is a two-channel BTL driver for CD-ROM spindle motors and tray motors manufactured by SANYO Semiconductor. This integrated circuit is designed to provide efficient and reliable motor control for optical disc drives. Its primary function is to drive the spindle motor, which spins the CD-ROM, and the tray motor, which controls the loading and unloading of the disc.

Applications

  • CD-ROM Drives: Driving the spindle and tray motors in computer CD-ROM drives.
  • DVD-ROM Drives: Driving the spindle and tray motors in DVD-ROM drives.
  • Optical Disc Players: Spindle and tray motor control in CD and DVD players.
  • Other Motor Control Applications: Suitable for other applications requiring two-channel BTL drivers.

Features

  • Two-Channel BTL Driver: Provides two independent bridge-tied load (BTL) drivers for motor control.
  • Built-In Protection Circuits: Includes overcurrent protection (OCP) and thermal shutdown (TSD) to protect the IC and the motor.
  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.
  • Direct PWM Control: Allows for direct PWM (Pulse Width Modulation) control of the motor speed.
  • Brake Function: Includes a brake function for rapid motor deceleration.
  • Built-In Hall Amplifier: Integrated hall amplifier for spindle motor feedback control.
  • Compact Package: Available in a compact package for space-constrained applications.

Benefits

  • Efficient Motor Control: The BTL driver configuration provides efficient power transfer to the motor.
  • Reliable Operation: Built-in protection circuits ensure reliable operation under various conditions.
  • Simplified Design: Integrated features reduce the number of external components required.
  • Precise Speed Control: Direct PWM control allows for precise adjustment of the motor speed.
  • Reduced Power Dissipation: Low saturation voltage minimizes power loss and improves efficiency.

Additional Details

The LB11946 incorporates two independent BTL driver channels, each capable of delivering current to drive a DC motor. The BTL configuration improves efficiency compared to single-ended drivers. The integrated overcurrent protection (OCP) prevents damage to the IC and the motor in case of excessive current draw. The thermal shutdown (TSD) feature shuts down the IC when the temperature exceeds a safe limit, protecting it from overheating. The integrated hall amplifier is designed to receive the feedback signal from a hall sensor in the spindle motor, enabling closed-loop speed control. SANYO Semiconductor provides detailed datasheets with example circuits and application guidelines for the LB11946.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess