EN
  • EN
  • DE

LA76931K7N5BD3-E

Part No LA76931K7N5BD3-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Linear - Video Processing
Description VIDEO AND SOUND PROCESSING IC / Video IC Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr SANYO Semiconductor (U.S.A) Corporation
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 1195628-LA76931K7N5BD3-E
Ultra Librarian 3D Model Ultra Librarian LA76931K7N5BD3-E CAD Model

Description

The 1195628-LA76931K7N5BD3-E is an integrated circuit (IC) from SANYO Semiconductor.

  • Series: Video Processing
  • Category: Integrated Circuits (ICs)
  • Package: bulk
  • Standard Package: 1 piece
  • Status: active
  • ECCN: EAR99

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess