The LA4705 is a 2-channel 30W BTL audio power amplifier IC manufactured by SANYO Semiconductor (U.S.A) Corporation. It is designed for use in car audio systems and other high-power audio applications. This component provides a cost-effective and efficient solution for amplifying audio signals to drive speakers.
Applications:
- Car Audio Systems: Used as the main power amplifier in car audio head units.
- Home Audio Systems: Integrated into home audio amplifiers and receivers.
- Powered Speakers: Employed in powered speaker systems for amplifying audio signals.
- Gaming Consoles: Found in gaming consoles for driving audio output.
- Multimedia Devices: Utilized in multimedia devices for audio amplification.
Features:
- 2-Channel BTL Output: Provides two channels of bridge-tied load (BTL) output for high power amplification.
- High Output Power: Delivers up to 30W per channel into a 4-ohm load.
- Low Distortion: Features low distortion for high-quality audio reproduction.
- Built-in Protection Circuits: Includes protection circuits for overvoltage, overcurrent, and thermal shutdown.
- Muting Function: Provides a muting function to suppress unwanted noise during power on/off.
Benefits:
- High-Power Audio Amplification: Enables high-power audio amplification for driving speakers.
- High-Quality Audio Reproduction: Delivers high-quality audio reproduction with low distortion.
- Enhanced System Reliability: Provides enhanced system reliability with built-in protection circuits.
- Simplified System Design: Simplifies system design by integrating multiple functions into a single device.
- Cost-Effective Solution: Provides a cost-effective solution for audio amplification.
Additional Details:
The LA4705 typically operates from a 12V to 18V power supply. It is available in various package types, including ZIP. The device requires a heatsink to dissipate heat generated during operation. External components are required for input coupling, output filtering, and power supply decoupling. The LA4705 is a popular choice for car audio and other high-power audio applications due to its high performance, robust protection features, and ease of use. Detailed specifications, including distortion characteristics, power output, and thermal resistance, are available in the ON Semiconductor (formerly SANYO) datasheet.