EN
  • EN
  • DE

CV1A101MAMANG

Part No CV1A101MAMANG
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 245050-CV1A101MAMANG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CV1A101MAMANG CAD Model

Description

CV1A101MAMANG Capacitor

The CV1A101MAMANG is a high-performance capacitor designed for a wide range of electronic applications. It is renowned for its reliability and efficiency, making it an excellent choice for both professional and hobbyist projects.

  • Applications:
    • Power Supply Modules
    • Embedded Systems
    • Consumer Electronics
    • Industrial Automation
    • Audio Equipment
  • Features and Benefits:
    • High capacitance value of 100μF
    • Low Equivalent Series Resistance (ESR)
    • Long operational life
    • Excellent temperature stability
    • RoHS compliant
  • Additional Details:
    • Voltage Rating: 10V
    • Type: Aluminum Electrolytic Capacitor
    • Mounting Type: Surface Mount
    • Size: Compact form factor for space-saving designs

You May Also Be Interested in

EPCOS (TDK)
SAW Filter Low Loss 110MHz 10dB 50Ohm SMD 12 Pin QCC12C
Lowest to $1.6031
KEC
Need more? Email Us
JST Sales America Inc.
Need more? Email Us
Anaren
Ultra Low Profile 0805 Balun 75Ω to 75Ω Balanced / RF Transformer 1:1 6 Terminal SMD
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
EPCOS (TDK)
SAW Components Bandpass Filter 110,59 MHz / SAW Filter Band Pass 110.59MHz
Lowest to $5.4135
Micron Technology Inc.
Need more? Email Us
Lite-On Inc.
Diode Schottky 40V 2A 2-Pin SMB
Lowest to $13.3634
Pulse
Telecom Transformer 2:1/1:1 0.5Ohm Prim. DCR 16 Terminal Gull Wing SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.9433 $79.9433
2+ $77.4451 $154.8902
3+ $74.9468 $224.8404
4+ $72.4485 $289.7940
6+ $64.9537 $389.7222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess