EN
  • EN
  • DE

CPH3324-TL-E

Part No CPH3324-TL-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog FETs - Single
Description MOSFET P-CH 60V 1.2A CPH3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - FETs, MOSFETs - Single
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Packaging Reel(TR)
FET Type MOSFET P-Channel, Metal Oxide
FET Feature Logic Level Gate, 4V Drive
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 1.2A (Ta)
Rds On (Max) @ Id, Vgs 530 mOhm @ 600mA, 10V
Gate Charge (Qg) @ Vgs 6.4nC @ 10V
Input Capacitance (Ciss) @ Vds 265pF @ 20V
Power - Max 1W
Operating Temperature Range 150°C (TJ)
Mounting Style SMD/SMT
Package SC-96
Manufacturer Device Package 3-CPH
Win Source Part Number 108669-CPH3324-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH3324-TL-E CAD Model

Description

CPH3324-TL-E: High-Performance SMD Transistor

The CPH3324-TL-E is a surface-mounted device (SMD) transistor that delivers remarkable performance in a compact form. Its advanced technology supports high-speed switching and superior power management, making it indispensable for modern electronics.

Features and Benefits

  • High-Speed Switching: Enables rapid transition, enhancing overall system efficiency.
  • Space-Saving Design: Perfect for compact PCBs requiring high-density component placement.
  • Durable Construction: Ensures long-term reliability in demanding applications.
  • Energy Efficient: Minimizes power consumption, ideal for battery-powered devices.

Applications

  • DC-DC Converters
  • Motor Drivers
  • Automotive Electronics
  • Consumer Electronics

The CPH3324-TL-E transistor is a top-tier choice for projects needing efficient switching solutions.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4414 $64.8630
100+ $1.1827 $118.2700
155+ $1.1458 $177.5990
210+ $1.1088 $232.8480
270+ $1.0718 $289.3860
365+ $0.9610 $350.7650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,770 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess