EN
  • EN
  • DE

C2012JB1A225KT

Part No C2012JB1A225KT
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1150498-C2012JB1A225KT
Categories Ceramic Capacitors
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C2012JB1A225KT CAD Model

Description

The C2012JB1A225KT is a multilayer ceramic capacitor (MLCC) manufactured by SANYO Semiconductor (U.S.A) Corporation. It is designed for general-purpose applications in electronic circuits. Ceramic capacitors are widely used due to their stability, reliability, and small size. This particular capacitor is surface mountable, which makes it suitable for automated assembly processes.

Applications

  • Bypass capacitors in power supplies to filter out noise.
  • Decoupling capacitors to provide a stable voltage source for integrated circuits.
  • Filtering capacitors in signal processing circuits to remove unwanted frequencies.
  • Timing circuits where a stable capacitance value is needed.
  • Resonant circuits for frequency selection.

Features

  • Small Size: 2.0mm x 1.2mm (0805 in imperial sizes)
  • High Capacitance Value: 2.2µF
  • Voltage Rating: 10V
  • Ceramic Dielectric: JB
  • Surface Mount Technology (SMT): Designed for automated assembly.
  • Temperature Coefficient: Stable capacitance over a wide temperature range.
  • RoHS Compliant: Free from hazardous substances.

Benefits

  • Improved Circuit Stability: Provides stable capacitance for reliable circuit operation.
  • Reduced Noise: Filters out unwanted noise and ripple in power supplies.
  • Compact Design: Small size allows for high-density circuit layouts.
  • Automated Assembly: SMT design enables efficient automated assembly.
  • Long Lifespan: Ceramic capacitors are known for their long lifespan and reliability.
  • Cost-Effective: MLCCs offer a cost-effective solution for capacitance requirements.

Technical Specifications

Capacitance: 2.2µF
Voltage Rating: 10V
Dielectric Material: JB
Case Size: 0805 (2012 Metric)
Temperature Coefficient: Typically ±10% from -25°C to +85°C (This may vary depending on the specific datasheet; always consult the datasheet for accurate information).
Tolerance: ±10%
Operating Temperature Range: -25°C to +85°C
Termination: Nickel Barrier with Tin Plating (Sn)

You May Also Be Interested in

TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2,105+ $0.0275 $57.8875
5,105+ $0.0226 $115.3730
7,895+ $0.0219 $172.9005
10,870+ $0.0213 $231.5310
14,125+ $0.0205 $289.5625
18,870+ $0.0184 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,210 pieces
MOQ: 2105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess