EN
  • EN
  • DE

2SJ560-TD

Part No 2SJ560-TD
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 17069-2SJ560-TD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ560-TD CAD Model

Description

Overview of the 2SJ560-TD

The 2SJ560-TD is a high-quality P-channel MOSFET designed to meet a wide range of electronic and power management needs. Known for its efficiency and reliability, this component is indispensable in modern electronic circuits where performance and optimization are key. The 2SJ560-TD is suitable for applications requiring precise control, providing thermal stability and low on-resistance.

Features and Benefits

  • Low On-Resistance: Results in lower power dissipation and increased efficiency.
  • High Frequency: Supports high-speed switching applications, ideal for power management.
  • Thermal Stability: Enhanced performance under various environmental conditions.
  • Compact Packaging: Facilitates integration into small-sized PCBs, saving valuable space.

Applications

  • DC-DC Converters
  • Power Management in Battery-operated Devices
  • Motor Control Circuits
  • Switching Power Supplies

The 2SJ560-TD enables electronic devices to function efficiently by ensuring precise voltage and current regulation. Its robust design allows it to handle demanding environments, making it a reliable choice for engineers and designers seeking to optimize power systems.

You May Also Be Interested in

ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Panasonic
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess