EN
  • EN
  • DE

2SD1835-T

Part No 2SD1835-T
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815365-2SD1835-T
Ultra Librarian 3D Model Ultra Librarian 2SD1835-T CAD Model

Description

The 2SD1835-T is an NPN epitaxial planar silicon transistor manufactured by SANYO Semiconductor. It is designed for use in high-current switching and amplifier applications. This transistor offers a good balance of voltage, current, and power handling capabilities.

Applications:

  • Switching Regulators
  • DC-DC Converters
  • Motor Drivers
  • Amplifier Circuits
  • Power Supplies

Features:

  • NPN Epitaxial Planar Silicon Transistor
  • High Collector Current (IC)
  • Low Saturation Voltage (VCE(sat))
  • High Power Dissipation
  • Fast Switching Speed

Benefits:

  • Efficient Switching: Low saturation voltage minimizes power loss during switching.
  • High Current Handling: Suitable for driving high-current loads.
  • Improved Circuit Performance: Fast switching speed reduces switching losses in high-frequency applications.
  • Robust Design: High power dissipation capability allows for operation in demanding environments.
  • Reliable Operation: Designed for stable and reliable performance.

Additional Details:

The 2SD1835-T typically comes in a through-hole package. Its key specifications include a collector-emitter voltage (VCEO) rating, collector current (IC) rating, and power dissipation (PD) rating. The datasheet specifies the DC current gain (hFE) at various collector current levels. The saturation voltage (VCE(sat)) is a critical parameter for minimizing power loss in switching applications. The transition frequency (fT) indicates the transistor's high-frequency performance. The 'T' suffix likely indicates a specific packaging option, such as tape and reel. Ensure proper heat sinking is used to maintain the transistor within its safe operating temperature range. Consult the manufacturer's datasheet for detailed specifications, including thermal resistance, switching times, and safe operating area (SOA). Adhering to the recommended operating conditions ensures optimal performance and longevity of the device.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2948 $58.2660
110+ $1.0626 $116.8860
170+ $1.0291 $174.9470
235+ $0.9968 $234.2480
300+ $0.9633 $288.9900
405+ $0.8639 $349.8795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess