EN
  • EN
  • DE

2SD1623U

Part No 2SD1623U
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 50 V
RoHS Non-Compliant
Win Source Part Number 1037339-2SD1623U
Categories OEM Parts(0-9)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD1623U CAD Model

Description

The 2SD1623U is a silicon NPN epitaxial planar transistor manufactured by SANYO Semiconductor. It is designed for high-current switching applications and power amplification. This transistor is known for its low saturation voltage and high current handling capability.

Applications

  • Power switching circuits: Used in switching regulators, DC-DC converters, and other power switching applications.
  • Motor control circuits: Used to drive and control DC motors in various applications.
  • Audio amplifiers: Used as a driver or output transistor in audio amplifier circuits.
  • Lighting control: Used in dimming circuits and other lighting control applications.
  • Relay drivers: Used to drive relays in various control circuits.

Features

  • High collector current: Capable of handling high collector currents, making it suitable for high-power applications.
  • Low saturation voltage: Offers low saturation voltage, minimizing power dissipation and improving efficiency.
  • High gain: Provides high current gain, allowing for efficient amplification.
  • Fast switching speed: Designed for fast switching speeds, enabling efficient switching operation.
  • TO-251 package: Packaged in a TO-251 package for easy mounting and heat dissipation.

Benefits

  • Efficient switching: Low saturation voltage and fast switching speed improve switching efficiency.
  • High power handling capability: Capable of handling high currents and voltages, suitable for high-power applications.
  • Reliable operation: Designed for stable and reliable performance in a wide range of operating conditions.
  • Easy to use: Simple to use in various circuit configurations.
  • Compact size: TO-251 package allows for compact circuit designs.

The 2SD1623U is commonly used with a heat sink to dissipate heat when operating at high power levels. It's important to ensure proper biasing for stable and reliable operation. This transistor provides a reliable and efficient solution for a variety of switching and amplification applications.

You May Also Be Interested in

Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
Need more? Email Us
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
Song Chuan Precision Company
Need more? Email Us
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
Song Chuan Precision Company
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess