EN
  • EN
  • DE

2SC4597

Part No 2SC4597
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Hard To Find
Description Switching Regulator Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1125725-2SC4597
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4597 CAD Model

Description

The 2SC4597 is a silicon NPN triple diffusion planar transistor manufactured by SANYO Semiconductor. This transistor is designed for high voltage switching applications, particularly in color television sets and CRT displays.

Applications

  • Color Television Sets: Specifically used in the horizontal output stage.
  • CRT Displays: Used in monitor and display circuits.
  • High Voltage Switching Regulators: Suitable for applications requiring high voltage control.
  • Power Amplifiers: Can be used in high-power amplifier circuits.
  • Inverters: Used in DC-AC power inverters.

Features

  • NPN Triple Diffusion Planar Transistor
  • High Breakdown Voltage: Designed to withstand high voltages, crucial for CRT and display applications.
  • High Switching Speed: Enables efficient and rapid switching in power circuits.
  • High Power Dissipation: Capable of handling significant power levels.
  • Low Saturation Voltage: Minimizes power loss during switching operations.
  • Robust Construction: Offers reliable performance in demanding applications.

Benefits

  • Enhanced Reliability: Ensures stable and long-lasting performance in high-voltage environments.
  • Efficient Switching: Reduces power losses and improves energy efficiency.
  • Improved Display Quality: Contributes to clear and stable display output in CRT devices.
  • Stable Operation: Delivers consistent performance under varying load conditions.
  • Simplified Circuit Design: Compatible with standard circuit configurations, facilitating easy integration.

Additional Details

Key specifications include collector-emitter breakdown voltage (VCEO), collector current (IC), and power dissipation (PC). Refer to the official SANYO Semiconductor datasheet for precise values. The 2SC4597's characteristics are tailored for optimal performance in horizontal deflection circuits and high-voltage power supplies. Its ability to handle high voltages and currents makes it a reliable choice for demanding electronic devices.

You May Also Be Interested in

Torex Semiconductor Ltd
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
NXP / Nexperia
Lowest to $3.2617
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Samsung
Lowest to $6.5223

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess