EN
  • EN
  • DE

2SC3914-TA

Part No 2SC3914-TA
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815261-2SC3914-TA
Ultra Librarian 3D Model Ultra Librarian 2SC3914-TA CAD Model

Description

The 2SC3914-TA is a silicon NPN epitaxial planar transistor manufactured by SANYO Semiconductor. It is designed for use in high-frequency amplifier applications and oscillator circuits. This transistor features a high transition frequency and low noise figure, making it suitable for radio frequency (RF) and intermediate frequency (IF) amplifier stages in communication equipment and other high-performance electronic devices.

Applications:

  • RF Amplifiers: Used in radio frequency amplifier circuits for signal amplification.
  • IF Amplifiers: Employed in intermediate frequency amplifier stages in communication receivers.
  • Oscillators: Utilized in oscillator circuits for generating high-frequency signals.
  • Mixers: Used in mixer circuits for frequency conversion.
  • Communication Equipment: Found in various communication devices, such as radios and transmitters.

Features:

  • NPN Epitaxial Planar Transistor: Provides stable and reliable performance.
  • High Transition Frequency (fT): Enables high-frequency operation.
  • Low Noise Figure (NF): Minimizes noise in amplifier circuits.
  • High Collector Current (IC): Supports high output power.
  • Small Signal Amplifier: Designed for small signal amplification.

Benefits:

  • Excellent High-Frequency Performance: Suitable for RF and IF applications.
  • Low Noise Amplification: Minimizes unwanted noise in sensitive circuits.
  • Stable Operation: Provides consistent performance over a range of operating conditions.
  • Versatile Applications: Can be used in various amplifier and oscillator circuits.

Additional Details:

The 2SC3914-TA typically has a collector-emitter voltage (VCEO) of around 20V, a collector current (IC) of approximately 50mA, and a transition frequency (fT) in the GHz range. The noise figure (NF) is typically around 1-2 dB at the specified frequency. It is commonly available in a small signal package, such as a SOT-23 or similar. Consult the datasheet for detailed electrical characteristics, application circuit examples, and thermal considerations.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess