EN
  • EN
  • DE

2SA1815

Part No 2SA1815
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Hard To Find
Description FM,RM,MIX,IF Amp, High-Frequency General-Purpose Amp Applications  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1124556-2SA1815
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SA1815 CAD Model

Description

The 2SA1815 is a PNP silicon epitaxial planar transistor manufactured by SANYO Semiconductor. It is primarily designed for low-noise audio frequency amplifier applications.

Applications:

  • Low-Noise Audio Amplifiers: Amplifying audio signals with minimal added noise in preamplifiers and microphone amplifiers.
  • General-Purpose Amplification: Amplifying signals in various electronic circuits where low noise is critical.
  • Audio Input Stages: Used as the input transistor in audio amplifier circuits.
  • Microphone Preamplifiers: Boosting the signal from microphones with very low noise.
  • Small Signal Amplification: Amplifying weak signals with high fidelity.

Features:

  • Low Noise Figure: Minimizes added noise during amplification, preserving signal integrity.
  • High Current Gain: Provides substantial amplification of input signals.
  • PNP Polarity: A PNP bipolar junction transistor.
  • Excellent Linearity: Offers accurate amplification with minimal distortion.

Benefits:

  • High-Fidelity Audio: Low noise ensures clean and accurate audio reproduction.
  • Improved Signal Sensitivity: Amplifies weak signals effectively without introducing significant noise.
  • Reliable Performance: Provides stable and dependable operation in various applications.
  • Low Distortion: Ensures high-quality audio amplification.
  • Versatile Application: Suitable for use in a wide range of low-noise amplifier circuits.

Additional Details:

The 2SA1815 has a collector-emitter voltage (VCEO) rating of -50V and a collector current (IC) rating of -150mA. The power dissipation (PD) is typically around 400mW. The current gain (hFE) is typically between 70 and 700, depending on the rank. It is commonly packaged in a TO-92 package. The operating temperature range is usually between -55°C to +150°C. The noise figure (NF) is typically around 1 dB. This is a through-hole component. The transition frequency (fT) is typically around 80 MHz. This transistor is widely recognized for its exceptional low-noise characteristics, making it a popular choice for audio applications where signal clarity is paramount.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
UTC
Lowest to $0.0622
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
IDT, Integrated Device Technology Inc
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Samsung
Lowest to $6.5223
Micrel
Lowest to $9.8522
Texas Instruments
Lowest to $0.9663

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess