EN
  • EN
  • DE

2SA1731R-TL

Part No 2SA1731R-TL
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002316-2SA1731R-TL
Categories OEM Parts(0-9)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1731R-TL CAD Model

Description

The 2SA1731R-TL is a PNP silicon epitaxial planar transistor manufactured by SANYO Semiconductor. It is designed for low-noise amplifier applications, particularly in audio frequency ranges. The 'TL' suffix often indicates tape and reel packaging for automated assembly.

Applications:

  • Low-Noise Amplifiers: Commonly used in preamplifiers and microphone amplifiers where minimizing noise is critical.
  • Audio Equipment: Found in high-fidelity audio systems, mixing consoles, and recording devices.
  • Voltage Amplification: Suitable for general-purpose voltage amplification in sensitive circuits.
  • Signal Processing: Employed in signal conditioning circuits to boost weak signals.
  • Communication equipment such as radio receivers.

Features:

  • Low Noise Figure: Exhibits very low noise characteristics, essential for high-quality audio reproduction.
  • High Gain: Provides a high current amplification factor (hFE).
  • Low Saturation Voltage: Ensures efficient operation with minimal power loss.
  • Small Signal Amplifier: Designed for amplifying small signals with minimal distortion.
  • Tape and Reel Packaging (TL): Suitable for automated assembly processes.

Benefits:

  • Superior Audio Quality: Delivers clean, noise-free amplification for enhanced audio performance.
  • Increased Signal Sensitivity: Enables the amplification of weak signals without introducing significant noise.
  • Efficient Operation: Reduces power consumption and heat generation.
  • Simplified Assembly: Tape and reel packaging simplifies automated manufacturing.
  • Reliable Performance: Offers stable and consistent performance in various operating conditions.

Additional Details:

The 2SA1731R-TL transistor typically has a collector-emitter voltage (VCEO) rating of -50V, a collector current (IC) rating of -50mA, and a power dissipation (PC) rating of 200mW. The typical noise figure is very low, often around 1 dB or less, making it ideal for sensitive audio circuits. The current gain (hFE) is high, usually between 200 and 700, providing substantial amplification. This transistor is often used in the first stage of audio amplifiers to maximize signal-to-noise ratio. It is available in a small surface-mount package, allowing for compact circuit designs. The transition frequency (fT) is generally high enough to use in RF circuits up to a certain frequency.

You May Also Be Interested in

Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess