EN
  • EN
  • DE

CV05X5R225M10AH

Part No CV05X5R225M10AH
Manufacturer AVX Corporation
Catalog Custom Parts (B - D)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1120499-CV05X5R225M10AH
Categories Custom Parts
Manufacturer AVX Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CV05X5R225M10AH CAD Model

Description

The CV05X5R225M10AH is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. It is designed for general-purpose applications in electronic circuits, providing stable capacitance over a wide range of temperatures and voltages. MLCCs are commonly used for decoupling, bypassing, filtering, and energy storage.

Applications

  • Decoupling: Used to decouple power supply lines, reducing noise and voltage fluctuations.
  • Bypassing: Employed to bypass high-frequency signals to ground, reducing interference.
  • Filtering: Integrated into filtering circuits for removing unwanted frequencies.
  • Timing Circuits: Used in timing circuits for generating precise time delays.
  • Energy Storage: Utilized for energy storage in low-power applications.

Features

  • Multilayer Ceramic Capacitor (MLCC): Utilizes ceramic dielectric material for high stability and reliability.
  • X5R Dielectric: Features an X5R dielectric, providing stable capacitance over a temperature range of -55°C to +85°C.
  • Surface Mount Technology (SMT): Designed for surface mount assembly on printed circuit boards (PCBs).
  • Compact Size: Available in a small form factor, suitable for space-constrained applications.
  • High Voltage Rating: Offers a high voltage rating for use in various electronic circuits.

Benefits

  • Improved Circuit Performance: Reduces noise and voltage fluctuations, improving overall circuit performance.
  • Enhanced Reliability: Provides stable capacitance over a wide range of temperatures and voltages, enhancing reliability.
  • Reduced Size and Weight: Enables smaller and lighter electronic devices.
  • Simplified Assembly: Simplifies assembly on PCBs with surface mount technology.
  • Cost-Effective Solution: Provides a cost-effective solution for capacitance requirements in electronic circuits.

Additional Details

The CV05X5R225M10AH has a capacitance of 2.2 uF, with a tolerance of ±20%, and a voltage rating of 10V. The X5R dielectric ensures that the capacitance remains relatively stable over the operating temperature range. The capacitor is commonly available in a standard EIA case size. This MLCC is a passive electronic component crucial to the functionality of many electronic devices by helping maintain stable voltage levels and filtering unwanted noise.

You May Also Be Interested in

Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
TDK Corporation
Lowest to $0.0244
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Chilisin
Lowest to $0.0021
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
AVX Corp/Kyocera Corp
Lowest to $0.9794
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess