EN
  • EN
  • DE

2SA1207

Part No 2SA1207
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Hard To Find
Description High-Voltage Switching, AF 60W Predriver Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1124377-2SA1207
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SA1207 CAD Model

Description

The 2SA1207 is a PNP silicon epitaxial transistor manufactured by SANYO Semiconductor (U.S.A) Corporation. It is designed for use in various amplifier and switching applications.

Applications:

  • Audio Amplifiers: Used in pre-amplifiers and power amplifiers for audio signal amplification.
  • Switching Circuits: Employed in high-speed switching applications.
  • Driver Stages: Can be utilized as a driver for larger transistors or loads.
  • General Purpose Amplification: Suitable for various general-purpose amplification needs.

Features:

  • High Collector Current: Offers a high collector current (IC) rating for driving moderate loads.
  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.
  • High Transition Frequency: Enables high-speed switching and amplification.
  • Excellent Linearity: Provides accurate signal reproduction in amplifier applications.

Benefits:

  • Improved Audio Quality: Delivers clean and amplified audio signals in audio amplifiers.
  • Efficient Switching: Enables fast and efficient switching in electronic circuits.
  • Reliable Performance: Provides consistent and reliable performance in various applications.
  • Reduced Power Consumption: Low saturation voltage minimizes power loss and enhances energy efficiency.

Additional Details:

The 2SA1207 is typically available in a TO-92 or similar through-hole package. Key specifications include collector-emitter voltage (VCEO), collector current (IC), power dissipation (PD), and transition frequency (fT). For detailed specifications, it is recommended to consult the official datasheet provided by SANYO Semiconductor. This transistor is often paired with complementary NPN transistors in push-pull amplifier configurations. It is also suitable for use in DC-DC converters and other power management circuits where efficient switching is required.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4414 $59.5890
320+ $0.3622 $115.9040
495+ $0.3509 $173.6955
685+ $0.3396 $232.6260
880+ $0.3283 $288.9040
1,180+ $0.2943 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,500 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess