EN
  • EN
  • DE

2R5TML330M9U

Part No 2R5TML330M9U
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036474-2R5TML330M9U
Categories OEM Parts(0-9)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2R5TML330M9U CAD Model

Description

The SANYO Semiconductor (U.S.A) Corporation 2R5TML330M9U is a high-quality electronic component designed to meet the needs of various electronic devices.

  • Supply and Demand Status: Shortage

You May Also Be Interested in

NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Toshiba Semiconductor and Storage
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess