EN
  • EN
  • DE

16SVPA82MAA

Part No 16SVPA82MAA
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Souring
Description Capacitors 16volts 82uF 25mohm 8x7mm OSCON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467612-16SVPA82MAA
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type Polymer
Capacitance 82µF
Tolerance ±20%
Voltage - Rated 16V
ESR (Equivalent Series Resistance) 30 mOhm
Lifetime @ Temp. 2000 Hrs @ 105°C
Operating Temperature -55°C ~ 105°C
Applications General Purpose
Ripple Current @ Low Frequency 138 mA @ 120 Hz
Ripple Current @ High Frequency 2.76 A @ 100 kHz
Size / Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.276" (7.00mm)
Surface Mount Land Size 0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD;5;9;7;10;8;3;4;2;1;600470;602079;565;4191;338;604;495;399;478;3999;490;4835;493;10;1189;602190;2616;4403;602111;587;1712;4400;56;718;732;5011;818;0;49793;49794;61035;61036;61037;85018;61038;52262;52263;14493;55199;55419;55644;55420;55645;86757;55646;83702;122372;99466;122373;32432;106673;86687;122375;98129;122376;118810;122377;114697;122378;121714;122379;133128;10847;44380;49850;21035;107727;81138;89341;14509;29769;123326;132498;123821;123820;49851;81193;118526;125157;125158;75313;119347;83898;94148;114059;87047;119348;4640;15869;118703;118704;118705;118706;24321;10733;10734;10873;10874;125229;23047;23558;46410;37414;46411;37416;46412;125230;24812;37418;59847;37419;37420;37421;37422;37423;23057;46418;24813;37424;37425;37426;37427;37428;36463;43424;36464;36465;43449;43448;43447;73515;58974;65486;77171;90111;109967;117607;52294;117513;82209;81827;39290;18262;57552;39291;96017;74160;125169;125170;74161;125171;125172;44393;61612;35796;76297;76296;114347;109267;126692;43290;51701;56180;51702;124796;124795;124797;14476;63208;126693;1601;1602;8714;10953;34829;34830;76298;34833;126691;1603;1604;38155;8713;8712;38156;1605;76299;34834;76300;38157;109272;131598;125836;85627;117083;117084;117085;117086;117087;117088;117089;81828;59151;61948;39657;39658;39659;57911;44395;59152;39661;44396;58113;39665;44397;39660;39662;44399;59153;44398;77110;44400;87645;52882;52883;82211;41101;52884;52885;52886;41100;33150;33151;57334;50416;37152;117608;52846;52847;114247;15851;31346;14448;6485;124359;52848;77170;50968;50969;119274;87839;98454;105026;119275;87955;105058;132507;128897;132506;65812;132502;128785;132503;65813;110722;52849;52850;52851;44793;52852;52853;14129;8715;11795;98074;33343;33344;9330;40743;50970;50971;98075;98076;110723;126190;98077;58735;94670;33606;114993;46214;1309;31980;19587;34962;34961;19588;59132;19589;29237;81295;19590;19591;19592;51259;99587;117364;117365;117366;31984;34963;34964;19593;19594;19595;65879;19596;34965;34966;19597;59133;117367;117368;19598;19599;19600;52879;52880;6796;26182;26183;80667;132505;56170;25220;49852;101077;101078;101079;49853;49854;12438;90458;101080;101081;51607;101082;101083;51625;49855;49856;3539;125835;125837;113803;76740;119855;8886;58482;101084;101085;32232;101086;1495;113002;113003;113004;113005;69800;69797;69798;69799;47218;47216;47217;47215;47212;47213;47214;49857;225;116695;75567;16118;75568;10380;75569;66377;86919;61613;75570;75678;75677;16423;8984;75571;92913;92914;92912;23979;114018;25752;91093;120354;120355;15983;123646;62;61;3;792;2;243;250;4;1;17;0;2;4;7;1;356746;388634;2.2 µF;3.3 µF;3.9 µF;4.7 µF;5.6 µF;6.8 µF;8.2 µF;10 µF;12 µF;15 µF;18 µF;22 µF;27 µF;33 µF;39 µF;47 µF;56 µF;60 µF;68 µF;82 µF;100 µF;120 µF;150 µF;180 µF;220 µF;260 µF;270 µF;300 µF;330 µF;360 µF;370 µF;380 µF;390 µF;420 µF;430 µF;440 µF;460 µF;470 µF;500 µF;510 µF;530 µF;540 µF;560 µF;600 µF;620 µF;680 µF;700 µF;720 µF;750 µF;780 µF;790 µF;800 µF;820 µF;950 µF;1000 µF;1100 µF;1.1 mF;1200 µF;1400 µF;1.4 mF;1500 µF;1.5 mF;1600 µF;1.6 mF;1700 µF;1800 µF;1.8 mF;1.9 mF;2000 µF;2100 µF;2.1 mF;2200 µF;2.2 mF;2.4 mF;2500 µF;2700 µF;2.7 mF;2.9 mF;3000 µF;3200 µF;3300 µF;3.3 mF;3600 µF;3700 µF;3900 µF;4.2 mF;4.7 mF;4700 µF;5200 µF;5.4 mF;6.8 mF;8000 µF;8.7 mF;12000 µF;20000 µF;425611;64564;64565;1340;1900;1;2 V;2.5 V;4 V;6 V;6.3 V;6.8 V;7.5 V;8 V;10 V;12 V;12.5 V;16 V;20 V;22 V;23 V;25 V;32 V;35 V;40 V;50 V;63 V;72 V;80
Ultra Librarian 3D Model Ultra Librarian 16SVPA82MAA CAD Model

Description

The 16SVPA82MAA capacitor by Sanyo, a branch of Panasonic, is an advanced aluminum electrolytic capacitor with an OSCON (Solid Conductive Polymer) composition. With a voltage rating of 16 volts and capacitance of 82 microfarads (uF), this component is designed for high-performance applications that require low equivalent series resistance (ESR) and excellent frequency characteristics. The 25 milliohms ESR and its compact 8x7mm design make it highly suitable for high-speed digital electronics where efficient energy storage and smooth power delivery are critical. Its ability to operate effectively over a broad range of temperatures and its long life expectancy make it a preferred choice for power supply circuits in computers, telecommunications equipment, and industrial machinery. The reliable and durable performance of the 16SVPA82MAA underscores Sanyo's expertise in electronic component technology, providing engineers with a high-quality solution for their most challenging design requirements.

You May Also Be Interested in

STMicroelectronics
MCU G473 Arm Cortex-M4 128KB BGA-100 -40+ 125C
Need more? Email Us
Silicon Labs
IC RF TxRx+ MCU 32bit 80NHz SoC
Lowest to $10.9714
STMicroelectronics
MCU G031 Arm Cortex-M0+ 32KB UFQFPN-28 -40+ 125C
Lowest to $1.8769
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $18.7687
Microchip Technology
MCU 32BIT 256KB Flash 64QFN
Need more? Email Us
Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $62.0189

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4066 $58.9570
350+ $0.3338 $116.8300
540+ $0.3234 $174.6360
740+ $0.3130 $231.6200
955+ $0.3026 $288.9830
1,280+ $0.2714 $347.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess