EN
  • EN
  • DE

DF20DB40

Part No DF20DB40
Manufacturer SanRex Corporation
Catalog Custom Parts (B - D)
Description SanRex power module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1179462-DF20DB40
Categories Custom Parts
Manufacturer SanRex Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DF20DB40 CAD Model

Description

The DF20DB40 is a high-power diode module manufactured by SanRex Corporation. This module is designed for applications requiring efficient rectification of AC voltage to DC voltage, particularly in power electronics systems. The module’s robust construction and high current handling capabilities make it suitable for industrial and heavy-duty applications.

Applications:

  • Industrial Power Supplies: Used in power supplies for industrial equipment and machinery.
  • Motor Drives: Employed in motor drive circuits for converting AC power to DC for motor control.
  • Welding Equipment: Found in welding machines for rectifying AC voltage to provide DC power for welding processes.
  • Battery Chargers: Used in high-power battery charging systems for electric vehicles and industrial batteries.
  • Renewable Energy Systems: Utilized in solar inverters and wind turbine converters for power rectification.

Features:

  • High Current Capacity: Designed to handle high forward current, ensuring reliable operation under heavy loads.
  • High Voltage Rating: Capable of withstanding high reverse voltage, providing protection against voltage surges.
  • Isolated Baseplate: Provides electrical isolation between the module and the mounting surface, enhancing safety.
  • Fast Recovery Time: Offers fast reverse recovery time, reducing switching losses and improving efficiency.
  • Robust Package: Constructed with a rugged package for durability in harsh environments.

Benefits:

  • Efficient Power Conversion: Enables efficient conversion of AC voltage to DC voltage, minimizing energy losses.
  • Reliable Operation: Ensures reliable performance in demanding industrial applications.
  • Enhanced Safety: Provides electrical isolation for improved safety and protection.
  • Reduced Switching Losses: Minimizes switching losses, increasing overall system efficiency.
  • Long Lifespan: Offers a long operational lifespan due to its robust design and high-quality materials.

Additional Details:

The DF20DB40 module typically includes multiple diodes connected in a bridge configuration to provide full-wave rectification. The 'DF20' portion of the part number likely indicates the diode type and current rating (e.g., 20 Amperes), while 'DB40' might represent the voltage rating (e.g., 400 Volts). The module’s thermal performance is critical, and proper heatsinking is essential to prevent overheating and ensure reliable operation. The specific electrical characteristics, such as forward voltage drop and reverse leakage current, are detailed in the manufacturer's datasheet. The module is designed for easy mounting and connection to external circuits. It’s commonly used in applications where high power and efficiency are required, providing a reliable and compact solution for AC-DC power conversion.

You May Also Be Interested in

HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
AVX Corp/Kyocera Corp
Lowest to $0.9794
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0254 $75.0762
6+ $20.5336 $123.2016
9+ $19.8926 $179.0334
12+ $19.2504 $231.0048
16+ $18.6094 $297.7504
21+ $16.6840 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 473 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess