EN
  • EN
  • DE

DD200KB160S

Part No DD200KB160S
Manufacturer SanRex Corporation
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SanRex Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843261-DD200KB160S
Ultra Librarian 3D Model Ultra Librarian DD200KB160S CAD Model

Description

The DD200KB160S is a high-power diode module manufactured by SanRex Corporation. It is designed for use in a variety of high-voltage, high-current applications, providing reliable rectification and power conversion. This module is part of SanRex's broad portfolio of power semiconductors, tailored to meet the demands of industrial and commercial power systems.

Applications

  • AC Motor Drives: Used in AC motor drives to rectify AC voltage to DC voltage for controlling motor speed and torque.
  • Power Supplies: Employed in high-power DC power supplies for industrial equipment.
  • Welding Equipment: Utilized in welding machines to convert AC power to DC power for the welding arc.
  • Battery Chargers: Integrated into high-power battery charging systems for electric vehicles and industrial equipment.
  • Renewable Energy Systems: Found in renewable energy systems such as solar inverters and wind turbine converters.

Features

  • High Voltage Rating: Offers a high voltage rating to handle demanding power conversion requirements.
  • High Current Capacity: Supports a high current capacity for efficient power transfer.
  • Isolated Baseplate: Features an isolated baseplate for safe and easy mounting.
  • Rugged Construction: Designed with robust materials to withstand harsh industrial environments.
  • Low Forward Voltage Drop: Provides a low forward voltage drop for efficient power conversion.

Benefits

  • Efficient Power Conversion: Ensures efficient conversion of AC to DC power with minimal losses.
  • Reliable Performance: Provides consistent and reliable performance in high-power applications.
  • Safe Operation: Ensures safe operation with an isolated baseplate, protecting users and equipment.
  • Durable Design: Offers long-term durability in demanding industrial conditions.
  • Simplified Mounting: Facilitates easy and secure mounting with the isolated baseplate.

Additional Details

The DD200KB160S typically includes multiple diodes configured in a bridge rectifier configuration. It includes internal components for thermal management, which simplifies external heatsinking requirements. It is designed to operate across a wide temperature range, making it suitable for use in various environmental conditions. The module's specifications include voltage rating, current rating, and thermal resistance, all of which are optimized for high-power rectification. SanRex Corporation's commitment to quality ensures that this diode module meets stringent industry standards, providing reliable and consistent performance.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess