EN
  • EN
  • DE

DD110F120

Part No DD110F120
Manufacturer SanRex Corporation
Catalog Custom Parts (B - D)
Description Power Module 110A 1200V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1210524-DD110F120
Categories Custom Parts
Manufacturer SanRex Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DD110F120 CAD Model

Description

The SanRex DD110F120 is a high-power diode module designed for use in various power electronics applications. This module incorporates multiple diodes in a single package to provide efficient and reliable performance in demanding environments. It is commonly used in applications requiring high voltage and current handling capabilities, such as power supplies, motor drives, and industrial equipment.

Applications:

  • Power supplies
  • Motor drives
  • Industrial equipment
  • Welding machines
  • Inverters

Features:

  • High voltage capability
  • High current capability
  • Isolated baseplate
  • Low forward voltage drop
  • Fast recovery time

Benefits:

  • Efficient power conversion
  • Reliable performance in demanding environments
  • Easy to mount and connect
  • Reduced system cost
  • Improved thermal management

Additional Details:

The DD110F120 diode module features an isolated baseplate, which simplifies thermal management and enhances safety by providing electrical isolation between the diodes and the mounting surface. The diodes are designed to have a low forward voltage drop, which minimizes power losses and improves overall system efficiency. The fast recovery time of the diodes allows for high-frequency operation, making it suitable for modern power electronics applications. The module is typically available in a robust package that is designed to withstand harsh environmental conditions. Specific technical specifications include a maximum voltage rating of 1200V and a current rating of 110A. Always consult the official datasheet to confirm the exact specifications and recommended operating conditions.

You May Also Be Interested in

Chilisin
new, original packaged
Lowest to $0.0018
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
C&K Components
Need more? Email Us
ACX
Lowest to $0.1640
Chilisin
Lowest to $0.0021
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
AVX Corp/Kyocera Corp
Lowest to $0.9794
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess