The STRY6476 is a quasi-resonant flyback converter IC from Sanken Electric. It's specifically designed for efficient and compact power supplies. This IC integrates a power MOSFET and comprehensive control circuitry, which streamlines the design process for efficient and smaller power supply units.
Applications:
- AC/DC Adapters for consumer electronics
- Power supplies for set-top boxes
- DVD player power supplies
- Auxiliary power supplies in white goods (e.g., refrigerators, washing machines)
- LED lighting applications
Features:
- Integrated Power MOSFET: Reduces the number of external components required.
- Quasi-Resonant Operation: Minimizes switching losses and enhances efficiency.
- Built-in Protection Features: Includes Overcurrent Protection (OCP), Overvoltage Protection (OVP), and Thermal Shutdown (TSD).
- Frequency Reduction Function: Optimizes efficiency at light load conditions.
- Soft-Start Function: Reduces stress during power-up, improving reliability.
- Low Standby Power Consumption: Meets energy saving requirements.
Benefits:
- High Efficiency: Reduces overall energy consumption.
- Compact Solution: Allows for smaller and lighter power supplies.
- Simplified Design: Lowers design complexity and reduces development time.
- Enhanced Reliability: Integrated protection circuits increase system robustness.
- Cost-Effective: Reduces component count and overall system cost.
Additional Details:
The STRY6476 operates in a quasi-resonant mode to optimize efficiency by minimizing switching losses. The integrated protection features ensure safe operation under abnormal conditions. This IC's compact size makes it suitable for applications where space is a constraint. Refer to the official Sanken datasheet for detailed electrical characteristics, thermal performance, and application notes. The datasheet contains information about the operating frequency range, MOSFET breakdown voltage, and other critical design parameters.