EN
  • EN
  • DE

STRS5741

Part No STRS5741
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348115-STRS5741
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRS5741 CAD Model

Description

The STRS5741 is a hybrid IC manufactured by Sanken Electric. It's designed primarily for use as a power supply IC in various electronic devices. This component integrates multiple functions, including a control circuit and a power MOSFET, into a single package, which simplifies power supply design and reduces the overall component count on the circuit board.

Applications

  • Power supplies for televisions
  • Power supplies for video cassette recorders (VCRs)
  • Power supplies for DVD players
  • Power supplies for other consumer electronics
  • Auxiliary power supplies in industrial equipment

Features

  • Integrated control circuit and power MOSFET: This simplifies design and reduces component count.
  • Overcurrent protection: Protects the IC and other components from damage due to excessive current.
  • Overvoltage protection: Protects the IC and other components from damage due to excessive voltage.
  • Thermal shutdown: Protects the IC from overheating.
  • High efficiency: Reduces power consumption and heat dissipation.
  • Compact package: Saves space on the circuit board.

Benefits

  • Simplified power supply design: The integrated control circuit and power MOSFET reduce the number of external components required.
  • Improved reliability: The built-in protection features enhance the reliability of the power supply.
  • Reduced power consumption: High efficiency minimizes energy waste.
  • Smaller footprint: The compact package allows for smaller power supply designs.
  • Cost-effective solution: Integration of multiple functions reduces overall system cost.

Additional Details

The STRS5741 operates with a specific input voltage range and switching frequency, which should be carefully considered during design. The datasheet provides detailed electrical characteristics, timing diagrams, and application notes to ensure proper operation. The device typically requires external components such as capacitors and inductors for filtering and energy storage. Proper heatsinking may be necessary depending on the operating conditions to prevent overheating and ensure long-term reliability. Always refer to the official Sanken datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Silan
Lowest to $0.1964
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess