EN
  • EN
  • DE

STRM6831A

Part No STRM6831A
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348106-STRM6831A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STRM6831A CAD Model

Description

The STRM6831A is a power IC produced by Sanken Electric, specifically designed for switched-mode power supply (SMPS) applications. It is aimed at providing high efficiency and compact solutions for various power supply needs. The IC integrates a power MOSFET and control circuitry, simplifying the design process for power supply engineers.

Applications:

  • Power supplies for printers
  • Adapters for various electronic devices
  • Power supplies for set-top boxes
  • Auxiliary power supplies in industrial equipment

Features:

  • Integrated Power MOSFET: Reduces external component count and simplifies PCB layout.
  • Quasi-Resonant Operation: Enables high efficiency and low EMI noise.
  • Overcurrent Protection (OCP): Protects the device and the load from damage due to excessive current.
  • Overvoltage Protection (OVP): Protects the load from voltage surges.
  • Thermal Shutdown (TSD): Prevents damage from overheating.
  • Built-in Soft-Start Function: Reduces stress on components during startup.

Benefits:

  • Lower System Cost: Integration reduces the number of external components needed.
  • Simplified Design: Fewer external components simplify PCB layout and accelerate the design process.
  • Enhanced Reliability: Protection features enhance the robustness of the power supply.
  • High Efficiency: Quasi-resonant operation maximizes efficiency and minimizes power loss.
  • Compact Size: Integration allows for smaller and more compact power supply designs.

Additional Details:

The STRM6831A is typically used in flyback converter configurations. For optimal performance, it is crucial to refer to the manufacturer's datasheet for detailed electrical specifications, including voltage and current ratings, switching frequency, and thermal characteristics. Proper heat sinking and component selection are essential for ensuring reliable operation. Always consult the datasheet for specific application guidelines and recommendations.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess