EN
  • EN
  • DE

STRG6632

Part No STRG6632
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348064-STRG6632
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRG6632 CAD Model

Description

The STRG6632 is a power IC manufactured by Sanken Electric, primarily intended for use in switched-mode power supplies (SMPS). It's designed to provide efficient and reliable power conversion in a variety of applications. The device integrates a power MOSFET and control circuitry into a single package, which simplifies power supply design and reduces the number of external components needed.

Applications:

  • Power adapters for consumer electronics
  • DVD players and recorders
  • Set-top boxes
  • Printers and scanners
  • Small appliances
  • LCD monitor power supplies

Features:

  • Integrated Power MOSFET: Reduces the number of external components and simplifies the design process.
  • Current Mode Control: Provides stable and accurate output voltage regulation.
  • Built-in Overcurrent Protection (OCP): Protects the device and the power supply from damage caused by excessive current.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe level, protecting the load.
  • Thermal Shutdown (TSD): Shuts down the device in case of overheating to prevent damage.
  • Low Start-up Current: Minimizes power consumption during startup.
  • Soft Start Function: Reduces stress on components during startup and minimizes inrush current.

Benefits:

  • High Efficiency: Reduces power loss and heat generation, resulting in lower operating costs and improved energy efficiency.
  • Compact Design: Integrates multiple functions into a single package, saving valuable board space.
  • Improved Reliability: Built-in protection features enhance the overall robustness and lifespan of the power supply.
  • Simplified Design: Reduces the number of external components required, streamlining the design process and reducing time-to-market.
  • Low Standby Power Consumption: Meets stringent energy efficiency requirements.

Additional Details:

The STRG6632 is typically designed to operate over a wide input voltage range, making it suitable for universal AC input applications. The specific output voltage and current capabilities will depend on the external components used and the application requirements. Consult the manufacturer's datasheet for detailed specifications, including switching frequency, voltage ratings, and thermal characteristics.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess