EN
  • EN
  • DE

STRF6515

Part No STRF6515
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348028-STRF6515
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRF6515 CAD Model

Description

The STRF6515 is a power IC manufactured by Sanken Electric. It is designed for use in switching power supplies, integrating a power MOSFET and control circuitry to streamline the design process and improve efficiency. This IC is suited for applications requiring compact size, high performance, and reliability.

Applications

  • Power supplies for LCD monitors
  • Adapters for various consumer electronic devices
  • Auxiliary power supplies in industrial control systems
  • Power supplies for set-top boxes and DVD players
  • Power supplies for office automation equipment

Features

  • Integrated Power MOSFET: Reduces external component count and simplifies PCB layout.
  • Built-in Startup Circuit: Eliminates the need for external startup components, reducing cost and board space.
  • Overcurrent Protection (OCP): Protects the IC and the power supply from damage due to excessive current.
  • Overvoltage Protection (OVP): Prevents damage to the power supply from excessive output voltage.
  • Thermal Shutdown (TSD): Shuts down the IC if the internal temperature exceeds safe limits.
  • Soft-Start Function: Reduces stress on components during startup by limiting inrush current.
  • Frequency Reduction Function: Improves efficiency at light loads by reducing the switching frequency.

Benefits

  • Simplified Design: Integration reduces component count and simplifies the power supply design process.
  • High Efficiency: Optimized switching characteristics contribute to high energy efficiency.
  • Improved Reliability: Built-in protection features enhance the reliability and lifespan of the power supply.
  • Compact Size: Integration allows for smaller and more compact power supply designs, ideal for space-constrained applications.
  • Cost-Effective Solution: Reduced component count and simplified design can lower overall system cost.

Additional Details

The STRF6515 typically operates at a fixed switching frequency, selected to optimize efficiency and minimize EMI. The integrated MOSFET has a voltage rating suitable for off-line applications. The overcurrent protection (OCP) is typically implemented with a current sensing resistor and comparator, providing a fast response to overcurrent conditions. Overvoltage protection (OVP) monitors the output voltage and triggers a shutdown if a predetermined threshold is exceeded. Thermal shutdown (TSD) monitors the junction temperature of the IC, protecting it from overheating. The soft-start function gradually increases the output voltage during startup. The package is designed for efficient heat dissipation, ensuring reliable operation at high power levels. Specific electrical characteristics such as switching frequency, voltage and current ratings, will vary depending on the specific model variant within the STRF6515 family.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess