The STRF6267D(RP) is a quasi-resonant regulator IC from Sanken Electric, designed for efficient SMPS (Switching Mode Power Supply) applications. It builds upon the STRF6267 series, offering improved performance and features. The integration of a power MOSFET and control circuitry streamlines power supply design, leading to higher efficiency and reduced noise.
Applications
- Power supplies for LCD and LED TVs
- Adapters for laptops, printers, and other electronic devices
- Auxiliary power supplies in industrial and commercial equipment
- Consumer electronics power supplies, including DVD players and set-top boxes
- Office automation equipment power supplies
Features
- Quasi-Resonant Operation with Improved Control: Offers even higher efficiency and lower EMI noise compared to previous generations.
- Integrated Power MOSFET: Simplifies design and reduces the number of external components.
- Built-in Startup Circuit: Eliminates the need for external startup components, saving board space and cost.
- Comprehensive Protection Features: Includes Overcurrent Protection (OCP), Overvoltage Protection (OVP), Overload Protection (OLP), and Thermal Shutdown (TSD).
- Low Standby Power Consumption: Meets stringent energy efficiency standards for modern electronic devices.
- Soft-Start Function: Reduces stress on components during startup, increasing system reliability.
- Frequency Foldback Function: Optimizes efficiency under light load conditions.
- Brown-In/Brown-Out Protection: Protects the power supply from voltage fluctuations.
Benefits
- Superior Efficiency: Quasi-resonant operation, combined with enhanced control algorithms, minimizes switching losses and maximizes efficiency.
- Reduced EMI: The quasi-resonant topology significantly reduces electromagnetic interference, simplifying EMC compliance.
- Simplified Design Process: Integration of key components lowers component count and reduces design complexity.
- Enhanced System Reliability: Robust protection features safeguard against various fault conditions, ensuring reliable operation.
- Energy Efficient Operation: Low standby power consumption helps meet global energy efficiency requirements and reduces energy costs.
- Compact and Cost-Effective Solution: Integration enables smaller, more cost-effective power supply designs.
Additional Details
The STRF6267D(RP) likely incorporates enhancements to the quasi-resonant control scheme to further optimize switching behavior and reduce losses. The integrated MOSFET typically features a high breakdown voltage suitable for universal AC input applications. The protection features are likely implemented using sophisticated sensing and control circuitry, providing rapid and reliable response to fault conditions. The (RP) suffix may indicate a specific package type or additional features tailored to particular applications. The IC's operating frequency is optimized to balance efficiency and EMI performance. The device's thermal performance is crucial for reliable operation, and the package is designed to effectively dissipate heat.