EN
  • EN
  • DE

STRF6254

Part No STRF6254
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348020-STRF6254
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRF6254 CAD Model

Description

The STRF6254 is a power IC manufactured by Sanken Electric, designed for use in switched-mode power supplies (SMPS). It is commonly used in applications requiring efficient and reliable power conversion with integrated protection features.

Applications

  • LCD TVs: Utilized in the power supply units of LCD televisions to provide stable and regulated voltages to the panel and associated circuitry.
  • LED Lighting: Employed in LED drivers for various lighting applications, including street lighting, commercial lighting, and residential lighting.
  • Power Adapters: Integrated into AC/DC adapters for laptops, mobile phones, tablets, and other portable electronic devices.
  • Consumer Electronics: Found in the power supplies of DVD players, set-top boxes, audio amplifiers, and other consumer electronics equipment.
  • Industrial Power Supplies: Used in industrial equipment and control systems requiring stable and efficient power.

Features

  • Integrated MOSFET: Simplifies the design and reduces the external component count.
  • Overcurrent Protection (OCP): Protects the IC from damage due to excessive current flow, preventing damage to both the device and the load.
  • Overvoltage Protection (OVP): Shuts down the IC in the event of an output overvoltage condition, preventing damage to downstream components.
  • Thermal Shutdown (TSD): Protects the IC from overheating by shutting it down when the junction temperature exceeds a specified limit.
  • Automatic Restart Function: Automatically attempts to restart the device after a fault condition is cleared, improving system uptime and reliability.
  • Low Startup Current: Minimizes power consumption during the startup phase, contributing to overall energy efficiency.

Benefits

  • High Efficiency: Minimizes power loss and heat generation, leading to reduced energy consumption and lower operating costs.
  • Reliable Operation: Comprehensive protection features ensure stable and safe operation under various conditions, enhancing system reliability and longevity.
  • Simplified Design: Integrated MOSFET and other features reduce the need for external components, simplifying the design process and reducing overall system cost.
  • Compact Solution: Enables the creation of smaller and more compact power supply units, suitable for space-constrained applications.
  • Cost-Effective: Reduces overall system cost due to integrated features and a simplified design process.

Additional Details

The STRF6254 is designed with ease of use in mind, integrating numerous functions to minimize the external component count and simplify the power supply design. The built-in protection features safeguard the IC and the connected load from potential damage, ensuring long-term reliability. The high efficiency of the device makes it particularly suitable for applications where energy conservation is a critical design consideration.

You May Also Be Interested in

Silan
Lowest to $0.1964
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess