The STR58041 is a power IC manufactured by Sanken. It's designed as a switching power supply controller with integrated power MOSFET, simplifying the design and reducing the component count in various power supply applications. This device offers multiple protection features to enhance the reliability and safety of the power supply.
Applications:
- Power supplies for consumer electronics
- Adapters for various electronic devices
- Auxiliary power supplies
- Standby power supplies
- White goods applications
Features:
- Integrated Power MOSFET: Simplifies design and reduces component count.
- Built-in startup circuit: Reduces external components.
- Multiple Protection Functions: Includes Over Current Protection (OCP), Over Voltage Protection (OVP), and Thermal Shutdown Protection (TSD).
- Low standby power: Complies with energy-saving requirements.
- Soft-start Function: Reduces stress on components during startup.
- Auto-restart Mode: For fault conditions like OCP, OVP, or TSD.
Benefits:
- Simplified Power Supply Design: The integrated MOSFET and controller reduce the complexity of the power supply design.
- Improved Reliability: Built-in protection functions safeguard the power supply and connected devices.
- Energy Efficiency: Low standby power consumption helps meet energy efficiency standards.
- Reduced Component Count: Minimizes the bill of materials and reduces manufacturing costs.
- Enhanced Safety: Protection against overcurrent, overvoltage, and overtemperature conditions.
The STR58041 is typically used in off-line flyback converter topologies. It's designed to operate from a rectified AC line voltage. The device's internal oscillator controls the switching frequency of the power MOSFET, and feedback from the output voltage regulates the duty cycle to maintain a stable output voltage. The integrated protection features such as OCP, OVP, and TSD, constantly monitor the operating conditions and will shut down the device in case of a fault, preventing damage to the power supply and the load. The soft-start function minimizes stress on the MOSFET and other components during startup, increasing overall reliability.
Proper heat sinking is important for the STR58041. Always refer to the datasheet for specific thermal considerations and application circuit examples.