EN
  • EN
  • DE

STR50113

Part No STR50113
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 347902-STR50113
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR50113 CAD Model

Description

The STR50113 is a power IC manufactured by Sanken Electric, designed primarily for use in switching power supply applications. It integrates control circuitry and a power MOSFET within a single package, enabling simplified circuit designs, reduced component counts, and improved efficiency. The STR50113 is commonly used in various consumer electronics and industrial power supply applications where compact size and reliable performance are critical.

Applications:

  • Power supplies for television sets
  • AC adapters for various electronic devices
  • Power supplies for video game consoles
  • Auxiliary power supplies in industrial equipment
  • Power supplies for set-top boxes

Features:

  • Integrated Control IC and Power MOSFET: Reduces external component count and simplifies circuit design.
  • High Efficiency Operation: Provides efficient power conversion, minimizing energy loss and heat dissipation.
  • Built-in Protection Functions: Incorporates Overcurrent Protection (OCP), Overvoltage Protection (OVP), and Thermal Shutdown (TSD) to ensure safe and reliable operation.
  • Low Standby Power Consumption: Minimizes energy consumption during standby mode, meeting energy efficiency requirements.
  • Soft-Start Function: Limits inrush current during startup, reducing stress on power supply components.
  • Compact Package: Available in a compact package, enabling smaller and more space-efficient designs.

Benefits:

  • Simplified Design: The integrated design simplifies the design process and reduces time to market.
  • Enhanced Reliability: The built-in protection features enhance the reliability and lifespan of the power supply.
  • Energy Savings: High efficiency and low standby power consumption contribute to significant energy savings.
  • Reduced Component Count: Lowers the bill of materials (BOM) cost and simplifies manufacturing.
  • Space-Saving: The compact package allows for smaller and more efficient power supply designs.

Additional Details:

The STR50113 operates within a specified input voltage range and delivers a stable output voltage and current tailored to the application's needs. It is essential to consult the datasheet for detailed electrical characteristics, thermal management guidelines, and application examples. The internal MOSFET's performance, including on-resistance (RDS(on)) and switching speeds, plays a crucial role in optimizing the power supply's efficiency and performance. Proper heat sinking is essential to maintain the device's operating temperature within specified limits and ensure reliable operation. The device is designed to comply with relevant safety and regulatory standards, ensuring safe and environmentally friendly operation. External components, such as capacitors, resistors, and inductors, are used to configure the power supply for specific output voltage and current requirements. Proper PCB layout techniques are essential to minimize electromagnetic interference (EMI) and ensure stable operation. Consideration should be given to selecting appropriate external components to meet the desired performance and reliability targets.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $19.5853
LSI Computer Systems
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess