EN
  • EN
  • DE

STR50103

Part No STR50103
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 347901-STR50103
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR50103 CAD Model

Description

The STR50103 is a power IC manufactured by Sanken Electric. This device is designed for use in switching power supply applications, integrating control and power functions to simplify circuit design and improve overall system efficiency. It's commonly found in consumer electronics and industrial applications requiring compact and reliable power conversion.

Applications:

  • Power supplies for DVD players and other home entertainment systems
  • AC adapters for small appliances
  • Power supplies for industrial control systems
  • Auxiliary power supplies in larger electronic devices
  • Power supplies for set-top boxes

Features:

  • Integrated Control IC and Power MOSFET: Simplifies the design process and reduces the overall component count.
  • High Efficiency: Achieves high efficiency power conversion, minimizing energy loss and heat generation.
  • Built-in Protection Features: Includes Overcurrent Protection (OCP), Overvoltage Protection (OVP), and Thermal Shutdown (TSD) for enhanced system reliability.
  • Low Standby Power Consumption: Minimizes energy consumption when the device is in standby mode, meeting energy efficiency standards.
  • Soft-Start Function: Reduces stress on components during startup by limiting inrush current.
  • Compact Package: Available in a compact package, allowing for smaller and more space-efficient designs.

Benefits:

  • Simplified Circuit Design: The integrated design streamlines the design process, reducing time to market.
  • Enhanced Reliability: The built-in protection features improve the overall reliability and lifespan of the power supply.
  • Energy Savings: High efficiency and low standby power consumption contribute to significant energy savings.
  • Reduced Component Count: Lowers the bill of materials (BOM) cost and simplifies manufacturing.
  • Space-Saving Design: The compact package enables smaller and more efficient power supply designs.

Additional Details:

The STR50103 operates within a specified input voltage range and provides a stable output voltage and current, tailored to the requirements of the application. Consult the datasheet for detailed electrical characteristics, thermal management guidelines, and application examples. The internal MOSFET's performance characteristics, such as on-resistance (RDS(on)) and switching speeds, are crucial for optimizing the power supply's efficiency and performance. Proper heat sinking is necessary to maintain the device's operating temperature within specified limits and ensure reliable operation. The device is designed to comply with relevant safety and regulatory standards, ensuring safe and environmentally friendly operation. External components, such as capacitors, resistors, and inductors, are used to configure the power supply for specific output voltage and current requirements. Proper layout techniques are essential to minimize electromagnetic interference (EMI) and ensure stable operation.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess