The STR-Z1506 is a self-oscillating switching regulator IC manufactured by Sanken Electric. This IC is part of the STR-Z series and is designed for cost-effective power supply applications. It features an integrated power MOSFET and control circuitry, reducing the number of external components required for a complete power supply design.
Applications:
- Power supplies for older televisions (CRTs)
- Power supplies for VCRs
- Power supplies for DVD players
- Auxiliary power supplies in various consumer electronics
- Standby power supplies
Features:
- Self-Oscillating Type: Requires minimal external components.
- Built-in Power MOSFET: Simplifies design and reduces component count.
- Integrated Protection Functions: Includes Overcurrent Protection (OCP), Overvoltage Protection (OVP), and Thermal Shutdown (TSD).
- Low Startup Current: Reduces power consumption at startup.
- Soft-Start Function: Minimizes stress on components during startup.
Benefits:
- Cost-Effective: Reduces overall system cost due to fewer external components.
- Simplified Design: Easy to implement with minimal external circuitry needed.
- Improved Reliability: Integrated protection functions ensure robust operation.
- Compact Size: Enables smaller power supply designs.
Additional Details:
The STR-Z1506 is designed as a self-oscillating regulator, which simplifies the overall design and reduces external component requirements. With its integrated power MOSFET and protection features, it offers a compact and reliable power supply solution. Detailed electrical specifications, including input voltage range, output power capabilities, switching frequency, and protection thresholds, can be found in the official Sanken datasheet. The datasheet provides essential information for proper application and design considerations.