EN
  • EN
  • DE

STR-F6468-PBF

Part No STR-F6468-PBF
Manufacturer Sanken
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028611-STR-F6468-PBF
Categories OEM Parts( S )
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STR-F6468-PBF CAD Model

Description

The STR-F6468-PBF is a quasi-resonant flyback converter IC manufactured by Sanken Electric. It is designed for use in power supplies and adapters, offering high efficiency and low noise operation. This IC integrates a power MOSFET and control circuitry, simplifying the design of compact and efficient power conversion systems.

Applications:

  • AC/DC power adapters: Used in adapters for laptops, mobile phones, and other electronic devices.
  • Auxiliary power supplies: Employed in auxiliary power supplies for appliances and industrial equipment.
  • Standby power supplies: Found in standby power supplies for TVs, set-top boxes, and other consumer electronics.
  • LED lighting power supplies: Utilized in power supplies for LED lighting applications.
  • Battery chargers: Used in battery chargers for various types of batteries.

Features:

  • Quasi-resonant operation: Reduces switching losses and EMI noise.
  • Integrated power MOSFET: Simplifies design and reduces component count.
  • Overcurrent protection: Protects against damage from excessive current.
  • Overvoltage protection: Protects against damage from excessive voltage.
  • Thermal shutdown protection: Protects against damage from overheating.
  • Low startup current: Reduces power consumption during startup.

Benefits:

  • High efficiency: Reduces energy consumption and heat generation.
  • Low EMI noise: Minimizes interference with other electronic devices.
  • Compact design: Allows for smaller and lighter power supplies.
  • Improved reliability: Protection features enhance the durability of the power supply.
  • Simplified design: Integrated components reduce design complexity and cost.

Additional Details:

The STR-F6468-PBF incorporates various protection features to ensure safe and reliable operation. These features typically include overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD). The quasi-resonant operation minimizes switching losses, leading to higher efficiency and reduced EMI emissions. This IC is commonly used in applications requiring compliance with energy efficiency standards. The device uses frequency modulation to reduce EMI noise. It is designed to operate over a wide input voltage range which makes it suitable for universal input power supplies. Package type is important to consider with this component as it affects the thermal performance and ease of manufacturability.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess