EN
  • EN
  • DE

STR-A6251

Part No STR-A6251
Manufacturer Sanken
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Win Source Part Number 194766-STR-A6251
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STR-A6251 CAD Model

Description

The STR-A6251 is a quasi-resonant topology flyback converter IC manufactured by Sanken Electric. It is designed for high-efficiency power supplies, particularly in applications requiring low standby power consumption. This IC integrates a power MOSFET and a control circuit, simplifying power supply designs and reducing the number of external components required.

Applications:

  • Power supplies for consumer electronics (TVs, Blu-ray players, set-top boxes)
  • Adapter power supplies
  • Auxiliary power supplies in industrial equipment
  • Standby power supplies

Features:

  • Quasi-resonant operation for high efficiency and low EMI noise
  • Integrated power MOSFET for reduced component count
  • Built-in soft-start function to reduce stress on components during startup
  • Overcurrent protection (OCP), Overvoltage protection (OVP), and Overheat protection (OTP) for enhanced safety
  • Frequency reduction function to improve efficiency at light loads
  • Low standby power consumption

Benefits:

  • Increased energy efficiency reduces power consumption and lowers operating costs.
  • Simplified power supply design reduces development time and cost.
  • Improved system reliability due to built-in protection features.
  • Smaller footprint enables more compact power supply designs.
  • Reduced EMI noise minimizes interference with other electronic components.

Additional Details:

The STR-A6251 operates using a quasi-resonant flyback topology, which helps to minimize switching losses and improve overall efficiency. The integrated MOSFET is optimized for high-voltage, high-speed switching. The IC also includes a frequency reduction function that reduces the switching frequency at light loads to further improve efficiency. Various protection features, such as overcurrent, overvoltage, and overheat protection, are incorporated to ensure safe and reliable operation. The soft-start function minimizes stress on components during startup by gradually increasing the output voltage. The package type is usually a through-hole package for ease of mounting and heat dissipation.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4377 $59.0895
325+ $0.3592 $116.7400
500+ $0.3477 $173.8500
690+ $0.3361 $231.9090
890+ $0.3257 $289.8730
1,190+ $0.2922 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess