EN
  • EN
  • DE

LC86F3448AU

Part No LC86F3448AU
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76926-LC86F3448AU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC86F3448AU CAD Model

Description

The ON Semiconductor LC86F3448AU is a highly integrated, low-power microcontroller that is part of the LC86 family, designed for a wide range of applications requiring efficient power management and robust operation in various environments. This versatile microcontroller combines performance with reliability, making it an ideal choice for industrial, automotive, and consumer electronics.

Key Features

  • Advanced Core: At the heart of the LC86F3448AU is a proprietary 8-bit CPU core that offers a balanced mix of power efficiency and processing speed, ensuring smooth operation even in demanding applications.
  • Memory: The device comes with a generous amount of onboard memory, including flash memory for program storage and RAM for data handling, providing ample space for complex software routines and data buffering.
  • I/O Flexibility: A wide range of input/output options are available, including general-purpose I/O pins, which can be configured to interface with various peripherals and sensors, enhancing the microcontroller's adaptability to specific application needs.
  • Integrated Peripherals: The LC86F3448AU features a variety of built-in peripherals such as timers, serial communication interfaces, and analog-to-digital converters (ADCs), which help reduce external component count and system cost.
  • Power Management: Designed with power efficiency in mind, the microcontroller includes multiple power-saving modes that enable the reduction of power consumption during idle periods without sacrificing responsiveness.
  • Temperature Range: This microcontroller is engineered to operate reliably over an extended temperature range, making it suitable for harsh environmental conditions encountered in automotive and industrial applications.
  • Package: The LC86F3448AU is available in a compact package that is conducive to space-constrained designs, without compromising on the availability of pins for external interfacing.

Applications

The versatility of the LC86F3448AU makes it perfect for a wide array of applications. It's commonly used in automotive systems for engine control, body electronics, and in-cabin features. In the industrial sector, it can be found in control systems, automation, and safety devices. Additionally, its low-power attributes make it suitable for battery-operated devices, portable electronics, and smart sensors in consumer products.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1016
Infineon Technologies
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
Lowest to $10.3783
Lite-On Inc.
Lowest to $6.0684
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0374 $63.3366
21+ $5.7738 $121.2498
31+ $5.5937 $173.4047
43+ $5.4135 $232.7805
56+ $5.2333 $293.0648
74+ $4.6916 $347.1784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess