EN
  • EN
  • DE

STK6772-FUJ

Part No STK6772-FUJ
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 346041-STK6772-FUJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK6772-FUJ CAD Model

Description

The STK6772-FUJ is a hybrid IC designed by Sanken Electric for driving stepper motors. This module provides a complete solution for controlling stepper motors, integrating the necessary power and control circuitry into a single package. It is commonly used in applications requiring precise positioning and speed control of stepper motors.

Applications:

  • Office Automation Equipment: Printers, scanners, and fax machines utilizing stepper motors for paper feeding and print head positioning.
  • Factory Automation: CNC machines, robotics, and automated assembly lines where precise motor control is essential.
  • Medical Equipment: Diagnostic equipment and laboratory automation systems employing stepper motors for accurate movement and positioning.
  • Security Systems: Pan-tilt-zoom (PTZ) cameras and access control systems.
  • Stage Lighting: Automated lighting systems using stepper motors for precise pan, tilt, and focus control.

Features:

  • Built-in Stepper Motor Driver: Integrates all the necessary components for driving a two-phase stepper motor.
  • High Output Current: Capable of delivering sufficient current to drive a range of stepper motor sizes.
  • Microstepping Capability: Supports microstepping operation for smoother and more precise motor control, reducing vibration and noise.
  • Overcurrent Protection: Protects the device and the stepper motor from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the device when the temperature exceeds a safe limit.
  • Compact and Robust Package: Designed for easy mounting and reliable operation in demanding environments.
  • PWM Current Control: Uses pulse-width modulation (PWM) to precisely control the current supplied to the stepper motor windings.

Benefits:

  • Simplified Design: Reduces the need for external components, streamlining the design process and saving board space.
  • Precise Motor Control: Microstepping capability ensures accurate and smooth positioning, improving overall system performance.
  • Enhanced Reliability: Built-in protection features prevent damage from overcurrent and overheating, extending the lifespan of the device and the motor.
  • Cost-Effective Solution: Integrates multiple functions into a single package, reducing the overall system cost.
  • Reduced Noise and Vibration: Microstepping minimizes noise and vibration, making it suitable for sensitive applications.

Additional Details:

The STK6772-FUJ requires external components such as a power supply, a microcontroller for control signals, and passive components for proper operation. The specific voltage and current ratings depend on the application and the stepper motor being used. Proper heat sinking is often necessary to dissipate heat generated by the device. Refer to the Sanken datasheet for detailed specifications, application circuits, and thermal management recommendations.

The PWM current control feature ensures that the current supplied to the motor windings is precisely regulated, resulting in consistent torque and accurate positioning. The device is designed to operate within a specific temperature range, and exceeding this range can lead to performance degradation or damage. Therefore, proper heat sinking and thermal management are important considerations.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
LSI Computer Systems
Need more? Email Us
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess