EN
  • EN
  • DE

SSPL-64V

Part No SSPL-64V
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 341651-SSPL-64V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSPL-64V CAD Model

Description

The SSPL-64V is a power MOSFET manufactured by Sanken Electric. It is designed for high-voltage, high-speed switching applications. This MOSFET is commonly used in power supplies, motor drives, and other power electronics circuits where efficient and reliable switching performance is critical.

Applications

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • Motor drives
  • Inverters
  • High-voltage DC-DC converters

Features

  • Voltage Rating: 640V Drain-Source Voltage (VDS)
  • Current Rating: High Drain Current (ID) capability
  • Low On-Resistance: Low RDS(on) for reduced power dissipation
  • Fast Switching Speed: Optimized for high-frequency switching
  • Avalanche Ruggedness: High avalanche energy capability
  • Gate Charge: Low gate charge (Qg) for efficient gate drive
  • Package: TO-220 or similar through-hole package

Benefits

  • High Efficiency: Low RDS(on) minimizes conduction losses, improving overall efficiency.
  • Fast Switching: Reduces switching losses and enables higher operating frequencies.
  • Reliable Operation: Avalanche ruggedness ensures robust performance under transient conditions.
  • Simplified Design: Low gate charge simplifies gate drive circuitry.
  • High Voltage Capability: Suitable for high-voltage power applications.
  • Improved Thermal Performance: Optimized package design for efficient heat dissipation.

Additional Details

The SSPL-64V incorporates advanced MOSFET technology to achieve superior performance and reliability. It features a robust gate structure and a high-density cell design to minimize on-resistance and switching losses. The device is designed to withstand high levels of avalanche energy, providing protection against voltage transients. The SSPL-64V is available in a variety of packages to meet different application requirements. Sanken provides detailed datasheets and application notes to assist designers in using the SSPL-64V in their circuits. Proper heat sinking is essential to maintain the device within its operating temperature range and ensure reliable performance. Gate resistors are recommended to prevent ringing and oscillations during switching. This power MOSFET is a suitable choice for applications requiring high efficiency, high speed, and high reliability.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess