EN
  • EN
  • DE

SSC9500

Part No SSC9500
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 340777-SSC9500
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSC9500 CAD Model

Description

The SSC9500 is a quasi-resonant controller IC manufactured by Sanken Electric. It is designed for power factor correction (PFC) and DC-DC converter applications, offering high efficiency and low noise operation. This IC integrates various protection features and control functionalities to ensure stable and reliable power supply operation.

Applications:

  • Power supplies for LCD TVs
  • Power supplies for PDP TVs
  • Power supplies for LED lighting
  • AC-DC adapters
  • DC-DC converters in various industrial and consumer applications

Features:

  • Quasi-Resonant Operation: Reduces switching losses and EMI noise.
  • Integrated PFC Control: Simplifies design and improves power factor.
  • Burst Mode Operation: Enhances efficiency at light loads.
  • Soft-Start Function: Minimizes stress on components during startup.
  • Overcurrent Protection (OCP): Protects against excessive current draw.
  • Overvoltage Protection (OVP): Prevents damage from voltage surges.
  • Undervoltage Lockout (UVLO): Ensures proper operation at the correct voltage levels.
  • Overload Protection (OLP): Shuts down the IC in case of overload.
  • Thermal Shutdown (TSD): Protects the IC from overheating.

Benefits:

  • High Efficiency: Reduces energy consumption and heat dissipation.
  • Low EMI Noise: Minimizes interference with other electronic devices.
  • Reliable Operation: Integrated protection features ensure stable performance.
  • Simplified Design: Integrated control functions reduce external component count.
  • Cost-Effective Solution: Offers a balance of performance and cost.

Additional Details:

The SSC9500 operates using a quasi-resonant control method, which minimizes switching losses by turning on the MOSFET when the voltage across it is at a minimum. This results in higher efficiency and lower EMI noise compared to conventional PWM control. The integrated PFC control circuit helps to improve the power factor, reducing harmonic distortion and improving overall power quality. The IC also incorporates a burst mode operation, which reduces power consumption at light loads by skipping switching cycles. This feature is particularly useful in standby power applications.

The SSC9500 is typically available in an 18-pin DIP or SOP package. It requires external components such as a MOSFET, rectifier diode, and passive components to form a complete power supply circuit. The specific values of these components will depend on the desired output voltage, current, and other operating parameters.

Technical Specifications (Typical):

  • Operating Voltage: 8.9V to 25V
  • Switching Frequency: Typically around 100kHz (depends on application)
  • Operating Temperature: -20°C to +115°C

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2019 $58.8266
34+ $3.4488 $117.2592
52+ $3.3403 $173.6956
72+ $3.2328 $232.7616
93+ $3.1254 $290.6622
124+ $2.8020 $347.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,250 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess